- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current-Max | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP281-4(GB-TP,J,F Toshiba Semiconductor and Storage | 2500 | - | Datasheet | 131 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 80V | 400mV | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 170mW | - | - | 2500Vrms | 80V | Transistor | - | - | - | 4 | 6V | - | 170mW | 1.15V | DC | - | 10mA | 80V | - | - | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | 5V | - | 2.1mm | 10.3mm | 4.4mm | No | RoHS Compliant | - | ||
![]() MOC205VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 400mV | 40% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | - | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | 150mA | 3.2μs | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP521-2GBSM Isocom Components | 10000 | - | - | - | - | - | SMD-8_6.3mm | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | - | - | - | - | 55V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2702-1-K-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 2000% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 40V | Darlington | - | - | - | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | - | 200μs 200μs | 0.05A | - | - | - | - | 50mA | 0.2A | - | - | - | 1V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11A817A300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | - | 200mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | 50mA | 2.4μs | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | - | - | 50mA | - | 160% @ 5mA | - | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-0501#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 200ns, 600ns | - | - | - | 27 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0701#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | - | 60mA | - | - | - | - | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4503#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2530#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 7% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | - | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | - | 8mA | - | - | - | 8mA | - | - | - | - | 12mA | - | - | - | - | - | - | - | - | 45 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | - | 8mA | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | - | - | - | - | 45 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N135#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N135 | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | - | 8mA | 1.3μs | 1.5 μs | - | 8mA | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | 3750Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | - | 60mA | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 3750Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | - | 60mA | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | 3750Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | - | 60mA | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 115mW | - | - | 5000Vrms | - | Darlington | - | 4.5V | - | 2 | - | - | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | - | 60mA | - | - | - | 60mA | - | - | - | 1.4V | 10mA | - | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 3750Vrms | - | Darlington | - | 4.5V | - | 2 | - | - | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | - | 60mA | - | - | - | 60mA | - | - | - | 1.4V | 10mA | - | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-J454#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | - | 8mA | - | - | - | 8mA | - | - | 3V | - | 25mA | - | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0370-500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 275mW | 18V | - | 3750Vrms | - | Darlington | 30mA | 2V | SINGLE | 1 | - | - | 275mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | - | 30mA | 20μs | - | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |