- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Supply Voltage | Depth | Current Rating | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-073A-500E Broadcom Limited | 162 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | 4.5V | - | 2 | - | 115mW | - | 1.25V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 5mA | - | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8173S ON Semiconductor | 2000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 0g | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP185(GB-TPR,SE Toshiba Semiconductor and Storage | 13992 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | Active | - | - | - | - | UL APPROVED | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.25V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | 80nA | 80V | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL0452 ON Semiconductor | 1926 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 19% @ 16mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 30V | 100mW | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 1 | - | 100mW | - | 1.45V | - | 450 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4562 Broadcom Limited | 10 | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | -40°C~85°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 30V | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.3V | - | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | 17MHz | - | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | 6mA | - | - | - | - | 45 % | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ACPL-217-50DE Broadcom Limited | 80000 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED | - | 200mW | - | - | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-227-50CE Broadcom Limited | 44 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | 80V | 200% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 200mW | - | - | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | - | 2 | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 6V | 1.4V | 50mA | - | 20mA | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | 100nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FOD2743A ON Semiconductor | 8475 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | - | 145mW | - | 1.07V | - | - | DC | - | - | 20mA | 70V | - | - | 50mA | - | - | - | - | 70V | 50mA | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N38VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED, VDE APPROVED | - | 300mW | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.15V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | 100mA | - | - | - | - | 1V | 100mA | - | 0.08A | - | - | 80mA | 80mA | - | - | - | 5μs, 5μs | - | 20% | 50nA | - | 0.000005s | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP126(F) Toshiba Semiconductor and Storage | 100 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | - | 100% @ 1mA | 1 | -55°C~100°C | Tube | 2004 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | 7V | 200mW | - | 1.15V | - | - | AC, DC | - | - | 50mA | 80V | - | - | 50mA | - | 8μs | - | 8 μs | 80V | 50mA | 8μs 8μs | - | - | - | 50mA | - | 1.6mA | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-3760#300 Broadcom Limited | 23 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | -40°C~85°C | Tube | 2011 | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 305mW | 18V | - | - | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | SINGLE | 1 | - | 305mW | - | - | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | 14μs | 1.7V | - | - | 30mA | 14μs 0.4μs | - | 5V | - | 50mA | - | 1.8mA | - | - | 4.5μs, 8μs | - | 65 % | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 4N35-360E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 350mW | - | - | - | 4N35 | - | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 350mW | 100mA | 1.2V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 100mA | - | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | - | 6V | - | 60mA | - | 10mA | - | - | - | - | 100% | 500000nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP620-4(GB,F) Toshiba Semiconductor and Storage | 4500 | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 100% @ 5mA | 4 | -55°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | - | 5000Vrms | 55V | Transistor | - | - | - | - | 55V | 150mW | - | 1.15V | - | - | AC, DC | - | - | 50mA | 55V | - | - | 50mA | - | 2μs | - | 3 μs | 55V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N32TVM ON Semiconductor | 20000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 864mg | - | - | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | - | 4N32 | - | 4170Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | 250mW | - | 1.2V | - | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | - | - | - | 150mA | - | 5μs | - | 100 μs | 1V | 150mA | - | - | 3V | - | 80mA | - | - | - | - | 5μs, 100μs (Max) | - | 500% | - | - | 0.000005s | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-3-500E Broadcom Limited | 13639 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.4V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | - | 10μs | - | 10 μs | 300mV | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 200% @ 10mA | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP184(GB,SE Toshiba Semiconductor and Storage | 134 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.25V | - | - | AC, DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | - | 300mV | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() CNY174SVM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 160% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | 1 | - | 250mW | - | 1.35V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 50mA | - | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-847-000E Broadcom Limited | 18772 | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 70V | 70V | 50% @ 5mA | 4 | -30°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 200mW | - | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | 200mW | 30mA | 1.2V | - | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | 100nA | - | 0.000018s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASSR-V621-302E Broadcom Limited | 5076 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 100mW | - | 6.35mm | 15μA | - | - | 3750Vrms | 7V | Photovoltaic | - | - | - | 2 | - | - | - | 1.3V | DPST | - | DC | 280 μs | - | 30mA | 7V | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | 280μs, 30μs | - | - | - | - | - | 3.56mm | 9.65mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-3760 Broadcom Limited | 381 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | -40°C~85°C | Tube | 2009 | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | - | 305mW | 18V | - | - | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | 1 | - | 305mW | 30mA | - | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.000014 ns | 4 kbps | 30mA | - | 14μs | - | - | - | 30mA | 14μs 0.4μs | - | - | - | 50mA | - | 1.8mA | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead |