- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP291(GR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 300mV | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.25V | DC | - | 50mA | 80V | - | 50mA | - | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | - | - | 300% @ 5mA | 7μs, 7μs | - | - | 80nA | - | - | RoHS Compliant | - | ||
![]() ELD207(TB) Everlight Electronics Co Ltd | 18 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 400mV | 100% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 3750Vrms | 80V | Transistor | - | - | 2 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 1.5V | 60mA | - | 200% @ 10mA | 5μs, 4μs | - | - | 50nA | - | No | ROHS3 Compliant | - | ||
![]() EL205(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 400mV | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | - | 60mA | - | 80% @ 10mA | 3μs, 3μs | - | - | 50nA | - | No | ROHS3 Compliant | - | ||
![]() ACPL-675KL Broadcom Limited | 750 |
| - | 56 Weeks | - | Surface Mount | 8-SMD Butt Joint | - | - | - | - | 200% @ 5mA | - | -55°C~125°C | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | - | - | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 2μs, 6μs | 110mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(S)(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | 600% @ 5mA | - | - | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() H11AA2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 400mV | 10% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | 60mA | - | - | 10μs, 10μs (Max) | - | 10% | 50nA | - | - | RoHS Compliant | - | ||
![]() EL3H7(B)(TB)-G Everlight Electronics Co Ltd | 11 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | - | 50mA | - | 260% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F4300 ON Semiconductor | 1610 |
| Datasheet | - | Surface Mount | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 400mV | 160% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.35V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | - | 100mA | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP3924(TP15,F) Toshiba Semiconductor and Storage | 500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | 1.3V | DC | - | 20mA | 30V | - | 4μA | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2503-1-K-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | 4 | - | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 20μs 30μs | 0.08A | - | - | - | 80mA | 400% @ 1mA | - | 250mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | 6N139 | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 60mA | 18μs | - | 25 μs | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | 6N136 | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 600ns | - | 800 ns | - | 8mA | - | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LDA203S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | 33% @ 1mA | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | 85V | Transistor | - | - | 2 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | 1mA | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2503#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 15% @ 8mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | 3750Vrms | - | Transistor with Base | 5V | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.25 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 1μs, 1.5μs | - | 22 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2502#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2502#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2730#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | 3750Vrms | - | Darlington | - | - | 2 | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | 12mA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2530#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 7% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.7V | 25mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC847X7J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | 200mV | 200% @ 5mA | 4 | -30°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 80V | Transistor | - | - | 4 | 4 | 200mW | 1.2V | DC | - | 50mA | 80V | - | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N138#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | 6N138 | 5000Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | 5V | - | 20mA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |