- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP733F(D4,M,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC123X8YFZ0F SHARP/Socle Technology | 31 |
| - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 100% @ 5mA | 1 | -30°C~100°C | Tube | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | - | 5000Vrms | 70V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 10mA | - | - | - | 200mV | - | 4μs 3μs | 0.05A | - | 50mA | - | - | - | 200% @ 5mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2503-2 CEL | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 100% @ 1mA | 2 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 20μs 30μs | - | - | - | 80mA | - | - | 400% @ 1mA | - | 250mV | - | 100nA | 40V | - | Non-RoHS Compliant | - | ||
![]() PS2703-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | 2010 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 10μs 10μs | 0.05A | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2702-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 1V | 700% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Darlington | - | - | 1 | - | 1.1V | DC | - | - | - | - | 200mA | - | - | - | 1V | 200mA | 200μs 200μs | 0.05A | - | - | 50mA | - | - | 3400% @ 1mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11G1300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1V | 1000% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | 5300Vrms | 100V | Darlington with Base | - | - | - | 260mW | 1.3V | DC | - | 60mA | - | - | - | 5μs | - | - | 100V | - | - | - | 6V | - | - | - | - | - | 5μs, 100μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121ER1 ON Semiconductor | 341 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 400mV | 150% @ 5mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA2701R1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() MOC212VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | 400mV | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MOC212R2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | 400mV | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MOCD211VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | 400mV | 20% @ 10mA | 2 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCNW138#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 5000Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | 135mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | - | - | - | 3V | 20mA | - | - | - | - | 11μs, 70μs | - | 1500 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N36TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864mg | 300mV | 100% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 4N36 | 4170Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | 2μs | - | - | 300mV | - | - | - | 6V | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCC240TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | 4-SMD | - | 300mV | 25% @ 10mA | 1 | -55°C~125°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | 30V | Transistor | - | - | 1 | 300mW | 1.5V Max | DC | - | 40mA | - | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 15μs 15μs | - | 2V | - | 40mA | - | - | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H11D2SR2VM ON Semiconductor | 1610 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 400mV | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | 7500Vpk | 300V | Transistor with Base | - | - | 1 | 300mW | 1.15V | DC | - | 80mA | - | - | 100mA | - | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMA124V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 1mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 1200% @ 1mA | - | 400mV | - | - | - | - | - | - | ||
![]() CNY17F3SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 400mV | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | 250mW | 1.35V | DC | - | 100mA | - | - | 50mA | - | - | - | 70V | 50mA | 1μs 2μs | - | 6V | - | - | - | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPI1280-032 TT Electronics/Optek Technology | 99 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Nonstandard, 4 Lead | - | 4 | - | - | - | - | - | -20°C~75°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | - | - | 30V | Transistor | - | - | 1 | - | 2.3V Max | DC | - | - | 33V | - | - | - | 2.3V | - | - | - | - | - | - | - | - | 20mA | 15kV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD2743CT ON Semiconductor | 782 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 400mV | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2530WV ON Semiconductor | 3670 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792.000628mg | - | 7% @ 16mA | - | -55°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | 100mW | 1.45V | DC | - | 25mA | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | RoHS Compliant | Lead Free |