- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2743CSV ON Semiconductor | 1247 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 400mV | 50% @ 1mA | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | - | 1.07V | DC | - | 20mA | - | - | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACPL-5731L Broadcom Limited | 2624 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8 | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 7V | - | 1500VDC | - | Darlington | 3V | - | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP131(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | - | 1 | - | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | - | - | 80V | - | 2μs 3μs | - | - | 5V | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LDA102STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | 6-SMD | 500mV | 50% @ 1mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | 3750Vrms | 30V | Transistor with Base | - | - | 1 | - | 150mW | 1.2V | DC | - | 50mA | - | - | - | - | - | - | 500mV | - | - | - | - | 5V | 30V | - | - | 1mA | - | - | - | 7μs, 20μs | 500mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP785(GRL-TP6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | - | 100% @ 5mA | 1 | 0.24W | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.025A | - | - | - | - | 60mA | - | - | 200% @ 5mA | 3μs, 3μs | 400mV | - | - | 80V | - | - | - | RoHS Compliant | - | ||
![]() CNW11AV1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | 100% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4000Vrms | - | Transistor with Base | - | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300% @ 10mA | - | 400mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2501L-4 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | 16 | - | 300mV | 80% @ 5mA | 4 | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 120mW | - | unknown | 5000Vrms | 80V | Transistor | - | - | 4 | - | - | 1.17V | DC | - | - | - | - | - | 50mA | 3μs | - | 300mV | 50mA | 3μs 5μs | - | 0.08A | - | - | - | - | 80mA | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | 70V | - | - | 30mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2532L-1 CEL | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 1500% @ 1mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 5000Vrms | - | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 100μs 100μs | - | 0.08A | - | - | - | - | 80mA | - | - | 6500% @ 1mA | - | 1V | - | 400nA | 300V | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2732-1-F3 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 1V | 1500% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | unknown | 2500Vrms | 300V | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.15V | DC | - | - | - | - | - | 150mA | 100μs | - | 1V | 150mA | 100μs 100μs | - | 0.05A | - | - | - | - | 50mA | - | - | - | - | - | 4000% | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP321X Isocom Components 2004 LTD | 12 |
| - | 2 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC123X2YFZ1B SHARP/Socle Technology | 36 |
| - | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 70V | - | - | - | - | - | - | - | 200mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL814S1(A)(TU)-V Everlight Electronics Co Ltd | 100000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 200mV | 50% @ 1mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | 0.06A | - | - | - | 60mA | - | - | - | 150% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP185(GR-TPR,E) Toshiba Semiconductor and Storage | 3328 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | 4 | - | 300mV | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | 1 | 5V | 200mW | 1.25V | DC | - | 20mA | 80V | - | - | 50mA | - | - | 80V | 10mA | 5μs 9μs | - | - | 5V | - | - | 20mA | - | - | - | 300% @ 5mA | 9μs, 9μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() H11A4X Isocom Components 2004 LTD | 11 |
| - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | 10% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | - | 60mA | - | - | - | - | 400mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(A)(TU)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 200mV | 80% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | - | - | 60mA | 60mA | - | - | 160% @ 5mA | - | - | - | - | 80V | - | No | - | ROHS3 Compliant | - | ||
![]() 4N22 TT Electronics/Optek Technology | 47 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | - | TO-78-6 | - | 25% @ 10mA | - | - | - | -65°C~125°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | - | 50mA | - | 1.3V | 300mV | - | 15μs 15μs | - | - | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOC8102X Isocom Components 2004 LTD | 200 |
| - | 2 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | - | 73% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | 30V | Transistor | - | - | 1 | - | - | 1.15V | DC | - | 60mA | 30V | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | - | 60mA | 10mA | - | 117% @ 10mA | - | 400mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OCP-PCT114/E Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | - | 60% @ 2mA | 1 | - | - | -30°C~100°C | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 60V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | 50mA | 60V | - | - | 50mA | 5μs | - | 300mV | - | 5μs 4μs | - | - | - | - | - | - | - | 20mA | - | 600% @ 2mA | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() 5962-8767906KPC Broadcom Limited | 730 |
| - | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | ROHS3 Compliant | - |