- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT61W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 882mg | 400mV | 50% @ 5mA | 2 | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 400mW | - | - | 5000Vrms | 30V | Transistor | - | - | 400mW | 1.2V | DC | - | - | 60mA | - | - | 30mA | 2.4μs | - | 400mV | 30mA | - | - | - | 25V | - | - | - | - | - | - | - | 2.4μs, 2.4μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP293(BLL,E Toshiba Semiconductor and Storage | 15726 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 300mV | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Bulk | 2017 | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP191B(U,C,F) Toshiba Semiconductor and Storage | 1000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | - | 1 | - | - | -40°C~80°C | Tube | 1997 | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1 | - | 2500Vrms | 7V | Photovoltaic | SINGLE WITH BUILT-IN RESISTOR | - | - | 1.4V | DC | - | OPTOELECTRONIC DEVICE | 25mA | 8V | - | 24μA | 200μs | 3 ms | - | - | - | - | - | 3V | - | - | 50mA | - | - | - | - | 200μs, 3ms | - | - | 3V | - | - | - | - | 2.5mm | 3.6mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() TLP185(GRL-TL,SE Toshiba Semiconductor and Storage | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | 300mV | 100% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP785(BL,F) Toshiba Semiconductor and Storage | 99 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 400mV | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 240mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | - | - | 16mA | 80V | - | 50mA | - | - | 80V | 10mA | 2μs 3μs | - | - | 5V | - | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | 0.000003s | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY173 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.35V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1μs 2μs | 50mA | 0.06A | - | 70V | - | - | 100mA | - | - | 200% @ 10mA | 2μs, 3μs | - | 300mV | - | - | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP785(GR-TP6,F) Toshiba Semiconductor and Storage | 40 | - | Datasheet | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | 400mV | 100% @ 5mA | 1 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 240mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | 80V | 10mA | 2μs 3μs | - | - | 5V | - | 5V | 60mA | - | - | - | 300% @ 5mA | 3μs, 3μs | 125°C | - | - | - | - | - | - | 3.95mm | - | - | - | - | RoHS Compliant | - | ||
![]() TLP190B(U,C,F) Toshiba Semiconductor and Storage | 34 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 1998 | e1 | yes | Active | 1 (Unlimited) | 4 | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNISED | - | - | - | 2500Vrms | 10V | Photovoltaic | SINGLE | 1 | - | 1.4V | DC | - | OPTOELECTRONIC DEVICE | 25mA | 8V | - | 12μA | 200μs | 1 ms | - | - | - | - | - | 3V | - | - | 25mA | 50mA | 20mA | - | - | 200μs, 1ms | - | - | 3V | - | - | - | - | 2.5mm | 3.6mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FOD817CW Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 70V | - | - | - | - | - | 400% @ 5mA | - | - | 200mV | - | - | - | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 50% @ 10mA | 1 | - | - | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | 5300Vrms | - | Transistor | SINGLE | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | 0.09A | - | 70V | - | - | 90mA | - | - | - | 4.2μs, 23μs | - | 400mV | - | 50% | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD816SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 600% @ 1mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | - | unknown | 5000Vrms | - | Darlington | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 60μs 53μs | 80mA | 0.05A | - | 35V | - | - | 50mA | - | - | 7500% @ 1mA | - | - | 1V | - | - | - | 35V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2711T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | unknown | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC217VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 100% @ 1mA | 1 | - | - | -40°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | 2500Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.07V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | 150mA | 0.06A | - | 30V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | - | 400mV | - | 100% | 50nA | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2711V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A5M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 30% @ 10mA | 1 | - | - | -55°C~110°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | unknown | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.2V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 80V | - | - | 60mA | - | - | - | 3μs, 3μs | - | 400mV | - | 30% | 50nA | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2741CV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL APPROVED, VDE APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11D2SR2VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | - | 7500Vpk | - | Transistor with Base | SINGLE | 1 | - | 1.15V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 100mA | 0.08A | - | 300V | - | - | 80mA | - | - | - | 5μs, 5μs | - | 400mV | - | 20% | - | 300V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2730 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 300% @ 1.6mA | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | TTL COMPATIBLE, UL RECOGNIZED | - | - | unknown | 2500Vrms | - | Darlington | - | 2 | - | 1.3V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.1 MBps | - | - | - | - | - | - | 60mA | - | - | 7V | - | - | 20mA | - | 0.06A | - | 300ns, 5μs | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL2531 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | OPEN COLLECTOR, UL RECOGNIZED | - | - | - | 2500Vrms | - | Transistor | - | 2 | - | 1.45V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 8mA | - | - | 20V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL2530V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 7% @ 16mA | 2 | - | - | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | unknown | 2500Vrms | - | Transistor | - | 2 | - | 1.45V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 8mA | - | - | 20V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |