- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A817CS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 200% @ 5mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | ||
![]() H11AA3 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 50% @ 10mA | - | -55°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() CNY174TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 400mV | 160% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | 1 | - | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | 50mA | 6μs | - | 3.5 μs | 70V | - | 4μs 3.5μs Max | - | 6V | 60mA | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MCT5211SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | 400mV | 150% @ 1.6mA | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 260mW | - | - | 4170Vrms | 30V | Transistor with Base | - | 1 | - | 260mW | 1.25V | DC | - | 50mA | - | 150mA | - | - | - | 30V | 150mA | - | - | 6V | 50mA | - | - | 14μs, 2.5μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N29TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864.008416mg | 1V | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | 4N29 | 4170Vrms | 30V | Darlington with Base | - | 1 | - | 250mW | 1.2V | DC | - | 80mA | - | 150mA | - | - | - | 30V | 150mA | - | - | 3V | 80mA | - | - | 5μs, 40μs (Max) | - | - | - | - | No | RoHS Compliant | - | ||
![]() PC123FY5J00F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 200mV | 200% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | - | 400% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121EV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 150% @ 5mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HMA121AR1 ON Semiconductor | 21000 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HCPL2730SDV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | - | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | 300ns, 5μs | - | - | 2500 % | - | - | RoHS Compliant | Lead Free | ||
![]() H11F1300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 300mW | - | - | 5300Vrms | 30V | MOSFET | - | - | 5V | 300mW | 1.3V | DC | - | 16mA | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | 25μs, 25μs (Max) | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N22TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 25% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2561DL2-1Y-F3-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 40mA | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC852XJ0000F Sharp Microelectronics | 26000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1.2V | 1000% @ 1mA | 1 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | 5000Vrms | 350V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 200mW | - | DC | - | 50mA | - | 40mA | 300μs | - | 100 μs | 350V | 150mA | 100μs 20μs | - | 6V | - | - | - | - | - | - | 4000% | 200nA | - | RoHS Compliant | Lead Free | ||
![]() HMA121DR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HMA2701R3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() HMA121DR3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HMA121BR2V ON Semiconductor | 40113 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() MOC256VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 400mV | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.2V | AC, DC | - | 60mA | - | 150mA | - | - | - | 400mV | 150mA | - | - | - | 60mA | - | - | - | - | - | 150 % | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL2730SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | 300ns, 5μs | - | - | 2500 % | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2730V ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 818.989374mg | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | 300ns, 5μs | - | - | 2500 % | - | - | RoHS Compliant | Lead Free |