- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current-Max | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 250mW | 1.15V | - | DC | - | 60mA | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | - | 150% @ 5mA | 3μs, 3μs | 400mV | - | No | RoHS Compliant | - | ||
![]() PS2561-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | - | - | 1.17V | - | DC | - | - | - | - | - | - | - | 3μs | - | - | - | - | 3μs 5μs | - | - | - | - | - | 80mA | - | 240% @ 5mA | - | 300mV | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMA2701BV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 80% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() H11G1SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1V | 1000% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | - | - | 5300Vrms | 100V | Darlington with Base | - | - | - | - | - | 260mW | 1.3V | - | DC | - | 60mA | - | - | - | - | - | 5μs | - | - | 100V | - | - | - | 6V | - | - | - | - | - | - | 5μs, 100μs | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81510NSZ0X Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 600% @ 500μA | - | - | -30°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | 35V | - | - | - | 80mA | - | - | - | 1V | - | 60μs 53μs | - | - | - | - | - | 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11B1300 ON Semiconductor | 3406 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1V | 500% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | 5300Vrms | 25V | Darlington with Base | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | 25μs | - | - | 1V | - | - | - | - | - | - | - | 100mA | - | - | 25μs, 18μs | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | - | - | -55°C~110°C | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ||
![]() PC845XJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP | 16 | 16-DIP | 35V | 1V | 600% @ 1mA | 4 | - | -30°C~100°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | - | UL | 5000Vrms | 35V | Darlington | - | - | - | 4 | 4 | 200mW | 1.2V | - | DC | - | 50mA | - | - | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | 6V | - | - | - | 50mA | - | - | - | 1V | 600 % | - | RoHS Compliant | Lead Free | ||
![]() 4N24ATXV TT Electronics/Optek Technology | In Stock | - | - | 25 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 100% @ 10mA | - | - | -65°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | 35V | - | - | - | 50mA | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | - | - | - | 40mA | - | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5730#200 Broadcom Limited | 47 |
| - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | - | 40mA | 17μs | - | - | 110mV | - | - | 0.01A | - | 1.6V | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-0822701HYA Broadcom Limited | 47 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 200mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702HPC Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822701KYC Broadcom Limited | 529 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822702KYA Broadcom Limited | In Stock | - | - | 56 Weeks | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | not_compliant | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 200mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | Non-RoHS Compliant | - | ||
![]() ACPL-5701L-200 Broadcom Limited | 47 |
| - | 17 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 7V | not_compliant | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N55TXV Broadcom Limited | 2470 |
| - | 17 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | - | - | 9% @ 16mA | - | - | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 4N55 | - | 1500VDC | - | Transistor with Base | - | - | - | 2 | - | - | 1.55V | - | DC | - | - | 18V | - | - | - | 8mA | - | 1.55V | - | - | - | - | - | - | - | - | - | 20mA | - | - | 400ns, 1μs | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-570KL-300 Broadcom Limited | 921 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 7V | not_compliant | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822701KPC Broadcom Limited | 685 |
| - | 56 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822702KYC Broadcom Limited | 722 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() ICPLM611 Isocom Components | 3000 | - | - | - | - | - | SOP-5 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | - | 1 | - | - | - | - | AC, DC | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | RoHS Compliant | - |