- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-824-000E Broadcom Limited | 42000 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 70V | 70V | 20% @ 1mA | 2 | - | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | 2 | - | 200mW | 3mA | 1.2V | - | AC, DC | - | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 1.4V | 50mA | - | 20mA | - | 300% @ 1mA | - | - | - | - | 100nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2530-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 7% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP293-4(TP,E Toshiba Semiconductor and Storage | 162 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | 80V | 50% @ 5mA | 4 | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | - | DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | 80nA | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() FOD2711ASDV ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 720mg | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | 145mW | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | 1 | - | 145mW | - | 1.5V Max | - | DC | - | - | 20mA | 30V | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | - | 50nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PC817X3NIP0F SHARP/Socle Technology | 160000 | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 200% @ 5mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | TIN COPPER | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | 50mA | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() FOD2712AV ON Semiconductor | 500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 252mg | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 145mW | - | - | - | 2500Vrms | 70V | Transistor | - | SINGLE | 1 | - | 145mW | - | 1.5V Max | - | DC | - | - | 20mA | - | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | 200% @ 10mA | - | - | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136-020E Broadcom Limited | 27000 |
| Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 20V | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | CSA, UL, VDE | 5000Vrms | 15V | Transistor with Base | - | SINGLE | 1 | - | 100mW | - | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561DL-1Y-F3-A Renesas Electronics America | 7520 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 50% @ 5mA | 1 | - | - | -55°C~110°C | Cut Tape (CT) | - | NEPOC | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 150mW | - | 1.2V | - | DC | - | - | 40mA | - | - | - | - | - | 80V | - | 3μs 5μs | - | 6V | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL0501V ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 252mg | - | - | 19% @ 16mA | 1 | - | - | -40°C~85°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | 100mW | - | - | - | 2500Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073L-000E Broadcom Limited | 1924 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 300% @ 1.6mA | 1 | - | - | 0°C~70°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 135mW | - | - | CSA, UL, VDE | 3750Vrms | 7V | Darlington | - | SINGLE | 2 | - | 135mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | 500μA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIL111 ON Semiconductor | 1000 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 1 | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | compliant | - | - | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 10μs 10μs Max | 0.06A | - | - | - | 100mA | - | - | - | - | - | 400mV | 50% | 50nA | 30V | - | - | - | - | - | ||
![]() HCPL4502SD ON Semiconductor | 6950 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792.000628mg | - | - | 19% @ 16mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100mW | - | - | - | 2500Vrms | 20V | Transistor with Base | - | - | 1 | - | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA4TVM ON Semiconductor | 778 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 864mg | - | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 100% | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0453-060E Broadcom Limited | 39 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | - | 27 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073A Broadcom Limited | 10 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 600% @ 500μA | 2 | - | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 3750Vrms | 18V | Darlington | 5V | - | - | - | 115mW | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | 100 kbps | 60mA | - | - | - | 60mA | - | - | 2.5V | 1.4V | 5mA | - | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HMHA2801R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | 150mW | - | 1.3V Max | - | DC | - | - | 50mA | - | - | 50mA | 3μs | - | 80V | 50mA | 3μs 3μs | - | 6V | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP292-4(LGBTR,E Toshiba Semiconductor and Storage | 2276 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | - | 100% @ 500μA | 4 | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | - | AC, DC | - | - | - | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | RoHS Compliant | - | ||
![]() TLP185(BLL-TL,SE Toshiba Semiconductor and Storage | 2214 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | - | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | - | DC | - | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP620-4(F) Toshiba Semiconductor and Storage | 117 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 50% @ 5mA | 4 | - | - | -55°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 150mW | - | - | - | 5000Vrms | 55V | Transistor | - | - | 4 | 55V | 150mW | - | 1.15V | - | AC, DC | - | - | 50mA | 55V | - | 50mA | 2μs | 3 μs | 55V | 10mA | 2μs 3μs | - | - | - | 50mA | - | 16mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 100nA | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-181-06DE Broadcom Limited | 60000 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 300% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 170mW | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |