- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL55113S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 2mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() TIL1113SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 10μs 10μs Max | - | - | - | 100mA | - | - | 400mV | - | - | - | ||
![]() SL55013SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() TIL117FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | 10μs, 10μs (Max) | 400mV | - | - | - | ||
![]() MOC8113W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | 3μs 14μs | - | - | - | 90mA | - | 4.2μs, 23μs | 400mV | - | - | - | ||
![]() PC725V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 1000% @ 1mA | - | -25°C~100°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | 300V | Darlington with Base | - | 1 | 1 | - | 1.2V | DC | - | - | 150mA | 100μs | 1.2V | - | 100μs 20μs | - | - | - | 50mA | 15000% @ 1mA | - | 1.2V | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81100NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.2V | DC | - | - | 30mA | 3μs | 350mV | - | 3μs 2μs | 0.05A | - | - | 50mA | 400% @ 5mA | 2μs, 23μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() JANTXV4N24U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 100% @ 10mA | - | -55°C~125°C | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | 300mV | - | - | - | ||
![]() FOD2743AS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | 5000Vrms | - | Transistor | - | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | 400mV | - | - | - | ||
Tiny WHSL | 99700 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | 100% @ 5mA | 1 | -55°C~100°C | Tube | 2011 | - | Last Time Buy | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 250mW | 1.15V | DC | 10mA | 55V | 50mA | - | 55V | 50mA | 2μs 3μs | - | 5V | 60mA | 60mA | 600% @ 5mA | 3μs, 3μs | - | No | RoHS Compliant | Lead Free | ||
![]() H11A617B3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 125% @ 10mA | - | 400mV | - | - | - | ||
![]() H11A617AS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 80% @ 10mA | - | 400mV | - | - | - | ||
![]() H11A5SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A43S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A5300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 30% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A817D300 ON Semiconductor | 20000 | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 300% @ 5mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | ||
![]() H11A817DSD ON Semiconductor | 12420 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 300% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | ||
![]() H11A817A3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 160% @ 5mA | - | 200mV | - | - | - | ||
![]() H11AA43S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | ||
![]() H11AA8143SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 300% @ 1mA | - | 200mV | - | - | - |