- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC215R2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 20% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | - | Transistor with Base | 1 | - | 1.07V | DC | - | - | - | - | - | 3μs 3μs | - | - | 60mA | - | 4μs, 4μs | 400mV | - | - | ||
![]() PS2561-1-L-A CEL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 300mV | 200% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | 5000Vrms | 80V | Transistor | 1 | 150mW | 1.17V | DC | 80mA | 50mA | 1.4V | 300mV | 50mA | 3μs 5μs | 6V | 1A | 80mA | 400% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
![]() CNY17F43SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() H11A817DS ON Semiconductor | 33630 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 300% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | ||
![]() H11D3300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | ||
![]() H11AA814A3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.2V | AC, DC | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 150% @ 1mA | - | 200mV | - | - | ||
![]() H11B2553S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | ||
![]() MCT2201300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MCT2713S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 45% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | ||
![]() MCT2201SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() H11G23S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 1000% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1V | - | - | ||
![]() MOC1193S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | ||
![]() MOC119300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | ||
![]() MOC80803S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | ||
![]() MCT5201300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 120% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | 2.5μs 16μs | - | - | 50mA | - | 3μs, 12μs | 400mV | - | - | ||
![]() MOC8102S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 73% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() MCT5201W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 120% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | 2.5μs 16μs | - | - | 50mA | - | 3μs, 12μs | 400mV | - | - | ||
![]() MOC8080300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | ||
![]() MCT5210300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 70% @ 3mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 50mA | - | 10μs, 400ns | 400mV | - | - | ||
![]() MOC8104300W ON Semiconductor | 39991 | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 256% @ 10mA | 2μs, 3μs | 400mV | - | - |