- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2802-1-K-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 1V | 2000% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 120mW | - | 2500Vrms | 40V | Darlington | - | 1 | - | - | 1.1V | DC | 50mA | - | 90mA | - | - | - | 1V | 90mA | 200μs 200μs | - | 6V | 1A | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() OPIA402BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 300mV | 20% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | 60V | Transistor | - | 1 | - | 170mW | 1.2V | AC, DC | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 60V | 50mA | 4μs 3μs | - | - | - | 50mA | 400% @ 1mA | - | 300mV | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.17V | DC | - | 80V | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 240% @ 5mA | - | 300mV | No | ROHS3 Compliant | Lead Free | ||
![]() PS2514L-1Y-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 350mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.1V | DC | - | 40V | 20mA | - | 1.1V | - | 350mV | 20mA | 15μs 15μs | - | - | 500mA | 30mA | 200% @ 5mA | - | 350mV | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1V | 1500% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 300mW | - | 5000Vrms | 350V | Darlington | - | 1 | - | - | 1.15V | DC | - | - | 150mA | - | - | - | 1V | 150mA | 100μs 100μs | - | - | 1A | 80mA | 6500% @ 1mA | - | 1V | No | ROHS3 Compliant | Lead Free | ||
![]() PS2915-1-F3 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | 2500Vrms | 40V | Transistor | - | 1 | - | 160mW | 1.1V | AC, DC | 50mA | - | 40mA | - | 1.3V | - | 300mV | - | 5μs 10μs | - | - | - | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | Non-RoHS Compliant | - | ||
![]() PC81710NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 100% @ 500μA | 1 | -30°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 170mW | 1.2V | DC | 10mA | - | 3mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | 6V | - | - | 600% @ 500μA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123YSJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 100% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | - | 200% @ 5mA | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 60mA | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | - | ||
![]() PC724V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | - | 6 | - | - | - | - | - | Tube | 2004 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 35V | - | - | 1 | 1 | - | - | - | - | - | 80mA | 4μs | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL3H7-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() PS2513L-1-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 120V | Transistor | - | 1 | - | 150mW | 1.1V | DC | 60mA | - | 30mA | 3μs | 1.3V | 4 μs | 300mV | 30mA | 5μs 25μs | - | 6V | 1A | 60mA | 200% @ 5mA | - | 300mV | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 100% @ 5mA | - | -55°C~110°C | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | - | 250mW | 1.15V | DC | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | 300% @ 5mA | 3μs, 3μs | 400mV | No | RoHS Compliant | - | ||
![]() HMA2701R4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA121R3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() HMAA2705V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA121R2V ON Semiconductor | 40115 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA121R3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA121R4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA124R4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 1200% @ 1mA | - | 400mV | - | - | - |