- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL816(M)(B)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 200mV | 130% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | - | 200mV | 50mA | 4μs 3μs | 0.06A | - | 60mA | 60mA | 260% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() PC823 Sharp Microelectronics | 26322 | - | Datasheet | - | Through Hole | - | DIP | - | - | - | 2 | 100°C | -30°C | - | Tube | 1997 | e0 | - | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | - | 35V | - | - | 2 | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 4μs | 200mV | - | - | 0.05A | - | - | - | - | - | 5000V | - | 20% | 100nA | - | - | Non-RoHS Compliant | ||
![]() 4N28 Rochester Electronics | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 10% @ 10mA | 1 | - | - | -55°C~110°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 80V | - | 60mA | - | 3μs, 3μs | - | 500mV | 10% | 50nA | 30V | - | Non-RoHS Compliant | ||
![]() MOC81053SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 65% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() MOC8106W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 50% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() MOC8108W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 250% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 600% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() MOC8108S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 250% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 600% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() MOC8105SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 65% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | ||
![]() SL55003SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 40% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 300% @ 10mA | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL5511S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 25% @ 2mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL55113SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 25% @ 2mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL5504W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 25% @ 10mA | - | - | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL5501300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | 25% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL55013S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 25% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() TIL113W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 300% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 350ns, 55μs | - | 1.25V | - | - | - | - | - | ||
![]() SL5511300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 25% @ 2mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() SL5511SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 25% @ 2mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() TIL117FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 50% @ 10mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | 10μs, 10μs (Max) | - | 400mV | - | - | - | - | - | ||
![]() TIL1133S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 300% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 350ns, 55μs | - | 1.25V | - | - | - | - | - | ||
![]() TIL117FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 50% @ 10mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | 1.2V | DC | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | 10μs, 10μs (Max) | - | 400mV | - | - | - | - | - |