- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11F13SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | MOSFET | - | 1 | 1.3V | DC | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | ||
![]() H11D33S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() H11F2300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | MOSFET | - | 1 | 1.3V | DC | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | ||
![]() H11B8153S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 600% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Darlington | - | 1 | 1.2V | DC | - | 300μs 250μs Max | - | 50mA | 7500% @ 1mA | - | 1V | - | - | - | ||
![]() H11G3300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 200% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.3V | DC | - | - | - | 60mA | - | 5μs, 100μs | 1.2V | - | - | - | ||
![]() MCT22003SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.25V | DC | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11D4S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() H11D4300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() MCT5201300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 120% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.25V | DC | - | 2.5μs 16μs | - | 50mA | - | 3μs, 12μs | 400mV | - | - | - | ||
![]() MOC8020300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 500% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | - | 1 | 1.15V | DC | - | - | - | 60mA | - | 3.5μs, 95μs | 2V | - | - | - | ||
![]() MOC8030SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 300% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | - | 1 | 1.15V | DC | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | - | ||
![]() MOC8080S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | - | ||
![]() MOC81023S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 73% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8100SM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.2V | DC | - | 2μs 2μs | - | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | - | ||
![]() MOC8101300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | 2007 | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8103W ON Semiconductor | 39989 | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 108% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8080300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | - | ||
![]() MOC8100SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.2V | DC | - | 2μs 2μs | - | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | - | ||
![]() MOC81013S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8100TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 30% @ 1mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | UL RECOGNIZED | compliant | 7500Vpk | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 2μs 2μs | 0.06A | 60mA | - | 20μs, 20μs (Max) | 500mV | 50% | 25nA | 30V |