- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL817(S1)(C)(TB)-G Everlight Electronics Co Ltd | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 35V | Transistor | - | 1 | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | - | - | 60mA | 60mA | 400% @ 5mA | - | - | - | No | ROHS3 Compliant | ||
![]() EL817(S)(D)(TB) Everlight Electronics Co Ltd | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | 600% @ 5mA | - | - | - | No | ROHS3 Compliant | ||
![]() EL817(S)(C)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 400% @ 5mA | - | - | 80V | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | 300mV | 130% @ 5mA | - | -40°C~115°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 115°C | -40°C | - | 250mW | 5000Vrms | 80V | Transistor | - | 1 | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | - | 1.5A | 60mA | 260% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 80% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 40mA | 160% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 130% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 40mA | 260% @ 5mA | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | 300mV | 50% @ 5mA | - | -40°C~115°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 115°C | -40°C | - | 250mW | 5000Vrms | 80V | Transistor | - | 1 | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | - | 1.5A | 60mA | 150% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | 3750Vrms | 40V | Transistor | - | 1 | 1.1V | DC | - | - | 80mA | - | 300mV | 80mA | 3μs 5μs | - | - | 1A | 50mA | 300% @ 5mA | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | 300mV | 130% @ 5mA | - | -40°C~115°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 115°C | -40°C | - | 250mW | 5000Vrms | 80V | Transistor | - | 1 | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | - | 1.5A | 60mA | 260% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | ||
![]() PS2801-1-P-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 300mV | 150% @ 5mA | 1 | -55°C~100°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 120mW | 2500Vrms | - | Transistor | - | 1 | 1.1V | DC | 5mA | 80V | 50mA | 1.1V | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 50mA | 300% @ 5mA | 6μs, 5μs | 300mV | - | No | ROHS3 Compliant | ||
![]() MOC81063S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC81043SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC81053S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 65% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8111SD ON Semiconductor | 23170 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 2μs 11μs | - | - | - | 90mA | - | 3μs, 18μs | 400mV | - | - | - | ||
![]() MOC81073S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 300% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() SL5500300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() SL55043SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | ||
![]() SL55043S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | ||
![]() SL5501300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 25% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - |