- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | 130% @ 5mA | - | -40°C~115°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 115°C | -40°C | - | 250mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | 1.5A | 60mA | 260% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
![]() 4N293SD ON Semiconductor | 40000 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N29 | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | - | - | ||
![]() 4N38300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N38 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 1V | - | - | - | - | ||
![]() 4N30S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N30 | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | - | - | ||
![]() PS2733-1-V-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 1500% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 2500Vrms | 350V | Darlington | - | 1 | - | 1.15V | DC | - | - | 150mA | - | 1V | 150mA | 100μs 100μs | - | 1A | 50mA | - | - | 1V | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 3750Vrms | 40V | Transistor | - | 1 | 150mW | 1.1V | AC, DC | 50mA | 40V | 80mA | 1.4V | 300mV | 80mA | 3μs 5μs | - | 1A | 50mA | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2811-1-H-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 100% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 120mW | - | 2500Vrms | 40V | Transistor | - | 1 | - | 1.15V | DC | - | - | 40mA | - | 300mV | 40mA | 4μs 5μs | - | 1A | 50mA | 400% @ 1mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4N26(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | 4N26 | 2500Vrms | - | Transistor with Base | - | 1 | 250mW | 1.15V | DC | 80mA | 30V | 100mA | - | 30V | 100mA | 2μs 200μs | 3V | 80mA | - | - | - | - | 100 % | - | RoHS Compliant | - | ||
![]() OPIA4010ATU TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 600% @ 1mA | 1 | -30°C~100°C | Tube | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 300V | Darlington | SINGLE | 1 | - | 1.2V | DC | 20mA | - | 150mA | - | 1.5V | - | 60μs 50μs | - | - | 50mA | 9000% @ 1mA | - | - | - | - | RoHS Compliant | - | ||
![]() FOD815300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 600% @ 1mA | - | -30°C~105°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | 60μs 53μs | - | - | 50mA | 7500% @ 1mA | - | 1V | - | - | - | - | ||
![]() FODM2705R1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.4V Max | AC, DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() CNY17F2SR2M_F132 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4170Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() MOC81043SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 160% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() MOC81053S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 65% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() MOC81073S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 300% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() SL55043SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 25% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | - | ||
![]() SL5501300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 25% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | ||
![]() SL5504S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 25% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | - | ||
![]() SL5583300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100mA | 320% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | ||
![]() TIL111FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | 10μs 10μs Max | - | - | 60mA | - | - | 400mV | - | - | - | - |