- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AV2FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 50% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 15μs, 15μs | 400mV | - | - | - | - | - | - | ||
![]() H11AG33SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() H11A817D3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | ||
![]() H11AV1FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | - | - | - | - | - | ||
![]() MCT52013S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 120% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 2.5μs 16μs | - | - | - | 50mA | - | 3μs, 12μs | 400mV | - | - | - | - | - | - | ||
![]() MOC119S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | - | - | - | - | ||
![]() PC815XYJ000F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 600% @ 1mA | 1 | -30°C~100°C | Tube | 2006 | Obsolete | 1 (Unlimited) | - | 200mW | - | 5000Vrms | 35V | Darlington | SINGLE | - | 200mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 500μA | 75mA | 300μs | 250 μs | 35V | 80mA | 60μs 53μs | - | 6V | 50mA | 50mA | 7500% @ 1mA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL0452R2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 19% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | compliant | 2500Vrms | - | Transistor | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A4W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() H11A3W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() MOC81063SR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() MOC8204W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() HCPL0701R1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 500% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | 20mA | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | - | - | ||
![]() H11A33SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() H11A5S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 30% @ 10mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | unknown | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | 2μs, 2μs | 400mV | 30% | 50nA | 30V | - | - | - | ||
![]() H11AA2S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | - | -55°C~100°C | Tube | 2001 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11AA3W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | 2001 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11AG3300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() H11G2SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 1000% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2000 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1V | - | - | - | - | - | - | ||
![]() MCT210W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 150% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.33V | DC | - | - | - | - | - | - | - | 1μs 11μs | - | - | - | 100mA | - | 1μs, 50μs | 400mV | - | - | - | - | - | - |