- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11F3300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | - | ||
![]() MCT2200300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | ||
![]() MCT210300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 150% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.33V | DC | - | - | - | - | - | - | - | - | - | 1μs 11μs | - | - | - | 100mA | - | - | 1μs, 50μs | 400mV | - | - | - | - | - | - | - | ||
![]() MCT5211W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 150% @ 1.6mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 14μs, 2.5μs | 400mV | - | - | - | - | - | - | - | ||
![]() MCT2FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | - | 60mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | ||
![]() FOD070LR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 400% @ 500μA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 7000% @ 500μA | 3μs, 50μs | - | - | - | - | - | - | - | - | ||
![]() 4N24A TT Electronics/Optek Technology | 48 |
| - | 15 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | 30V | 100% @ 10mA | 1 | -65°C~125°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | 125°C | -65°C | - | 30V | - | 1000VDC | 35V | Transistor with Base | - | 1 | - | 300mW | 1.3V Max | DC | - | 40mA | - | 50mA | 20μs | 1.3V | 20 μs | 300mV | - | 20μs 20μs | - | 2V | - | 40mA | 10mA | - | - | 300mV | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() EL817(S1)(A)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 910008 Weidmüller | In Stock | - | - | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500VDC | - | Transistor | - | 4 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OCP-PCT4116/E-TR Lumex Opto/Components Inc. | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | 60% @ 2mA | 4 | -30°C~100°C | Tube | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | 60V | Transistor | - | 4 | - | - | 1.2V | DC | - | 50mA | 60V | 50mA | 5μs | - | - | 300mV | - | 5μs 4μs | - | - | - | - | 20mA | 600% @ 2mA | - | - | - | 100nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PS2581L2-D-A Renesas Electronics America | 85 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8234580000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | -25°C~60°C | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 5V | Transistor | - | 1 | - | - | - | AC, DC | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | 5ms, 15ms | - | - | - | 10mm | No | - | RoHS Compliant | Lead Free | ||
![]() QT4502 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 350ns, 350ns | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL357NB(TA)-VG Everlight Electronics Co Ltd | 954000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | - | 3μs 4μs | 0.05A | - | 50mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(H)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 40% @ 10mA | 1 | -55°C~110°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 80% @ 10mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 120mW | 3750Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | - | 70V | 50mA | - | - | - | 300mV | 50mA | 4μs 5μs | - | - | 2.5A | - | - | 300% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11AA3S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 50% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | 50% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() PC3H7ABJ000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | 35% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | - | 170mW | 2500Vrms | 80V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | 50mA | 50mA | - | 100% @ 1mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 2000% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | - | 200mW | 5000Vrms | 40V | Darlington | - | 1 | - | - | 1.17V | DC | - | - | - | 200mA | - | - | - | 1V | 200mA | 100μs 100μs | - | - | - | 80mA | - | - | - | 1V | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 100mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.3V | AC, DC | - | - | - | 50mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | 150mA | - | 80% @ 100mA | - | 300mV | - | - | - | - | - | RoHS Compliant | - |