- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N30M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 100% | - | - | No | ROHS3 Compliant | - | ||
![]() EL205(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 40% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | - | 60mA | - | 80% @ 10mA | 3μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL205(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 240mW | - | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 0.06A | - | 60mA | - | 80% @ 10mA | 3μs, 3μs | - | - | 50nA | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(C)(EB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PC852XNNIP0F SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1000% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | 100°C | -30°C | - | - | - | 5000Vrms | - | Darlington | - | 1 | 1.2V | DC | - | - | 350V | 150mA | 1.2V | 1.2V | - | 100μs 20μs | 150mA | - | 350V | - | 50mA | - | - | 1.2V | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | 80V | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 100% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 200% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 200% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.17V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 15% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 100mW | - | 5000Vrms | 35V | Transistor | - | 1 | 1.7V | DC | - | 25mA | - | 8mA | - | - | 8mA | - | - | - | - | 25mA | 25mA | - | 220ns, 350ns | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL817(S1)(A)(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | 160% @ 5mA | - | - | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() EL817(S)(B)(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | 260% @ 5mA | - | - | - | - | 80V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 80% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 160% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 50% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 130% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 260% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4N253S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N253SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N26FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N26 | 7500Vpk | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N333S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N33 | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | - | ||
![]() 4N29300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N29 | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | - | ||
![]() 4N25300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - |