- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 100% @ 5mA | -40°C~115°C | Bulk | - | NEPOC | Discontinued | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | 80V | Transistor | 1 | 1.1V | DC | - | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | 1.5A | 60mA | 300% @ 5mA | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 200% @ 5mA | -55°C~110°C | Bulk | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 150mW | - | 5000Vrms | - | Transistor | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | 1A | 40mA | 400% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | 15% @ 16mA | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 100mW | - | 2500Vrms | 35V | Transistor | 2 | 1.7V | DC | - | 25mA | - | 8mA | - | - | 8mA | - | - | 25mA | 45% @ 16mA | 300ns, 600ns | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SOP | 50% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 120mW | - | 3750Vrms | 70V | Transistor | 1 | 1.1V | DC | - | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | 2.5A | 50mA | 150% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 130% @ 5mA | -55°C~110°C | Bulk | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 150mW | - | 5000Vrms | 80V | Transistor | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | 1A | 40mA | 260% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 130% @ 5mA | -55°C~110°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 150mW | - | 5000Vrms | - | Transistor | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | 1A | 40mA | 260% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 80% @ 5mA | -55°C~110°C | Bulk | - | NEPOC | Discontinued | 1 (Unlimited) | 110°C | -55°C | 150mW | - | 5000Vrms | 80V | Transistor | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | 1A | 40mA | 160% @ 5mA | - | 300mV | No | ROHS3 Compliant | ||
![]() H11AG13S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 1mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | ||
![]() H11AV1FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4170Vrms | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | - | ||
![]() H11AV1FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4170Vrms | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | - | ||
![]() H11B2SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 200% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | ||
![]() H11AV2AVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 60mA | - | 15μs, 15μs | 400mV | - | - | ||
![]() H11B33S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 1mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | 1.35V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | ||
![]() H11G2W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 1000% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | 1.3V | DC | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1V | - | - | ||
![]() H11G33SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 200% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | 1.3V | DC | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1.2V | - | - | ||
![]() HCPL2503S ON Semiconductor | 13800 | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | 12% @ 16mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | 2500Vrms | - | Transistor with Base | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 25mA | - | 450ns, 300ns | - | - | - | ||
![]() H24A2 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | -55°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington | 1 | 1.7V Max | DC | - | - | - | - | - | - | - | - | - | 60mA | - | 9μs, 4μs | 400mV | - | Non-RoHS Compliant | ||
![]() H11AV2TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 50% @ 10mA | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | DC | - | - | - | - | - | - | - | - | - | 60mA | - | - | 400mV | - | Non-RoHS Compliant | ||
![]() MCT2200SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MCT2FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | -40°C~100°C | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | - | 2μs 1.5μs | - | 60mA | - | 2μs, 2μs | 400mV | - | - |