- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2731W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 500% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | 2500Vrms | - | Darlington | - | 2 | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 20mA | - | 300ns, 5μs | - | - | - | - | - | - | ||
![]() H11F33SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | - | - | ||
![]() HCPL2503W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 12% @ 16mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 25mA | - | 450ns, 300ns | - | - | - | - | - | - | ||
![]() H11F23S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | - | - | ||
![]() H11AV2FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 15μs, 15μs | 400mV | - | - | - | - | - | ||
![]() MCT2E3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.1μs, 50μs | 400mV | - | - | - | - | - | ||
![]() MOC8100FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 30% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | - | - | - | ||
![]() MOC8100FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 30% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | - | - | - | ||
![]() PS2521-4-A CEL | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 20% @ 100mA | - | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 4 | - | 1.3V | DC | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 150mA | 80% @ 100mA | - | 300mV | - | - | - | - | - | ||
![]() MCT2ES1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.23V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | 3μs 3μs | - | - | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 100% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 40mA | 200% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 80% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 40mA | 160% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() PS2561BL-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 100% @ 5mA | 1 | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 150mW | 1.17V | DC | - | 40mA | - | 50mA | 1.4V | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | 30mA | - | 300mV | 30mA | 5μs 7μs | - | - | 500mA | 30mA | 150% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP | 15% @ 16mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 100mW | - | 5000Vrms | 35V | Transistor | - | 1 | - | 1.6V | DC | - | - | - | 8mA | - | - | - | - | - | - | 25mA | 25mA | - | 300ns, 330ns | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS8302L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP | 15% @ 16mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 100mW | - | 5000Vrms | 35V | Transistor | - | 1 | - | 1.6V | DC | - | - | - | 8mA | - | - | - | - | - | - | 25mA | 25mA | - | 300ns, 330ns | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | 80V | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL3H4(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 20% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Obsolete | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | 300% @ 1mA | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 130% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 40mA | 260% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | 70V | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | 200% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free |