- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM1008 ON Semiconductor | 800000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 130% @ 5mA | - | - | -40°C~110°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW136-300E Broadcom Limited | 648 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 20V | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | CSA, UL, VDE | 5000Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | 3V | - | 25mA | - | 25mA | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOCD207D2M ON Semiconductor | 39 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 2 | - | 250mW | 1.25V | - | DC | - | 60mA | 70V | - | - | 150mA | 1.6μs | - | 2.2 μs | 70V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-253L-000E Broadcom Limited | 38000 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | 7V | Transistor | 8mA | - | - | 2 | - | 100mW | 1.5V | 350 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LOC110P IXYS Integrated Circuits Division | 2350 | - | - | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-Flatpack | - | - | - | 1 | - | -40°C~85°C | Tube | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | 500mW | - | - | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | - | 1 | 1 | 500mW | 1.2V | - | DC | - | 10mA | - | - | - | - | - | 1.2V | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | - | - | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2533 Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 15% @ 8mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 45mW | 7V | - | - | - | 3750Vrms | - | Transistor | - | 5V | COMPLEX | 2 | - | 45mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.0000025 ns | 0.25 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 800ns, 1μs | - | - | 22 % | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2531-020E Broadcom Limited | 2082 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-300E Broadcom Limited | 500 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | 18V | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | 135mW | - | - | 6N139 | CSA, UL, VDE | 3750Vrms | 100mV | Darlington with Base | - | - | - | 1 | - | 135mW | 1.4V | 5 μs | DC | - | 20mA | 18V | - | 100 kbps | 60mA | 60μs | 1.4V | 25 μs | - | 60mA | - | - | 5V | - | 20mA | 20mA | 500μA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2561L1-1-A Renesas Electronics America | 4736 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | - | - | 150mW | 1.17V | - | DC | - | 10mA | - | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 80mA | 80mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534-500E Broadcom Limited | 3239 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 2 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504-300E Broadcom Limited | 27 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | 15V | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 500ns | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-W6BE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | - | 130% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 260% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-56AE Broadcom Limited | 1091000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 80% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 160% @ 5mA | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC212R1M ON Semiconductor | 14848 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 50% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 1 | 1 | - | 1.15V | - | DC | - | - | - | - | - | 150mA | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IS357 Isocom Components 2004 LTD | 6520 |
| - | 2 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | HIGH RELIABILITY | - | - | - | unknown | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | 50mA | 35V | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | 60V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC3H7CJ0000F SHARP/Socle Technology | 50000 | - | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 160% @ 1mA | - | - | - | - | - | - | - | - | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ACPL-847-06GE Broadcom Limited | 4037 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | 130% @ 5mA | 4 | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 200mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 4 | - | 200mW | 1.2V | - | DC | - | 20mA | 70V | - | - | 50mA | 18μs | 1.2V | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP292-4(GB,E Toshiba Semiconductor and Storage | 113 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | 100% @ 5mA | - | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC207R2VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | 2500Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 3.2μs | - | 4.7 μs | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | - | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IS281 Isocom Components 2004 LTD | 18000 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | 50% @ 10mA | 4 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | TR | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | SEPARATE, 4 CHANNELS | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 5μs 3μs | 0.05A | - | - | - | 60mA | - | 600% @ 10mA | - | 200mV | - | - | - | 80V | - | - | - | - | - | ROHS3 Compliant | Lead Free |