- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H7(F)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(F)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 150% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(H)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 80% @ 10mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(C)(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(F)(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL354-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 20% @ 1mA | 1 | -55°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | - | 300% @ 1mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(D)(EA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(H)(EB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SSOP | 40% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | 200mW | - | 3750Vrms | 80V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | - | 50mA | 50mA | - | 80% @ 10mA | - | 200mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2581L2-H-A Renesas Electronics America | 53 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(J)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 200% @ 10mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(F)(EA)-G Everlight Electronics Co Ltd | 23 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(H)(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 80% @ 10mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(I)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 125% @ 10mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL817(S1)(B)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | TR | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.06A | - | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2801A-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn98Bi2) | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD817W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | 50% @ 5mA | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 70V | 50mA | 4μs 3μs | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81100NSZ0F Sharp Microelectronics | 7063 |
| Datasheet | - | Through Hole | - | PDIP | - | 4 | - | - | 1 | - | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | - | 200mW | unknown | - | 70V | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 200mW | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 70V | 30mA | 20μs | 1.2V | 10 μs | 350mV | 30mA | - | - | 6V | - | - | 5V | - | - | - | 400 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3083 Isocom Components | 1040 | - | - | - | - | - | DIP-6 | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA1W ON Semiconductor | 14059 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | 20% @ 10mA | 1 | -55°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | - | 350mW | - | 5300Vrms | 30V | Transistor with Base | - | 1 | 350mW | 1.2V | AC, DC | - | 100mA | - | - | - | 1.5V | - | 30V | - | - | - | - | - | 100mA | - | - | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP383(E Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | - | 50% @ 5mA | 1 | -55°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | 80nA | 80V | - | - | - |