- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT5211300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 150% @ 1.6mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | VDE APPROVED, UL RECOGNIZED | - | - | 5300Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 150mA | 0.05A | - | 30V | - | 50mA | - | - | 14μs, 2.5μs | 400mV | - | 100% | - | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 10% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 10μs 10μs Max | - | 0.06A | - | 80V | - | 60mA | - | - | 10μs, 10μs (Max) | 400mV | - | 10% | 200nA | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL117 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 50% @ 10mA | 1 | -55°C~110°C | Tube | - | - | e0 | yes | Obsolete | 1 (Unlimited) | TIN LEAD | - | - | TTL COMPATIBLE | - | unknown | 5000Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.32V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 6μs 8μs | - | - | - | 80V | - | 60mA | - | - | 10μs, 9μs | 400mV | - | 90% | 50nA | 30V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOC8103SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 108% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | 50mA | - | - | 30V | - | 100mA | - | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA43SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 100mA | - | - | - | 400mV | - | 100% | 50nA | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N139V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 2500Vrms | Darlington with Base | SINGLE | 1 | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 60mA | 0.02A | - | 18V | - | 20mA | 0.06A | - | 1.5μs, 7μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8111TM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 7500Vpk | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 11μs | - | 0.09A | - | 70V | - | 90mA | - | - | 3μs, 18μs | 400mV | - | 20% | - | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2535-1-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 400% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 200mW | - | 5000Vrms | Darlington | - | 1 | - | - | 1.2V | DC | - | - | 350V | - | 120mA | 1.2V | 1V | 120mA | 18μs 5μs | - | - | - | - | 500mA | 50mA | - | 5500% @ 1mA | - | 1V | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RV1S2285ACCSP-10YV#SC0 Renesas Electronics America | 50 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8113S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | - | 5300Vrms | Transistor | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 3μs 14μs | - | 0.09A | - | 70V | - | 90mA | - | - | 4.2μs, 23μs | 400mV | - | 100% | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY172300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 63% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1μs 2μs | 50mA | - | - | 70V | - | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC205VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 40% @ 10mA | 1 | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 2500Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 3.2μs 4.7μs | 150mA | 0.06A | - | 30V | - | 60mA | - | 80% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2743CT Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | Transistor | SINGLE | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | - | 100% @ 1mA | - | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2743CTV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | Transistor | SINGLE | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | - | 100% @ 1mA | - | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL4502V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | unknown | 2500Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | 8mA | 0.025A | - | 20V | - | 25mA | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2711S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | Transistor | SINGLE | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2741CSV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL APPROVED, VDE APPROVED | - | - | 5000Vrms | Transistor | SINGLE | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT5201 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 120% @ 5mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | - | 5300Vrms | Transistor with Base | SINGLE | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 2.5μs 16μs | 150mA | 0.05A | - | 30V | - | 50mA | - | - | 3μs, 12μs | 400mV | - | 120% | - | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC110STR IXYS Integrated Circuits Division | 50 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 1 | -40°C~85°C | Cut Tape (CT) | 2003 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 500mW | - | 3750Vrms | Photovoltaic, Linearized | - | 1 | 1 | 500mW | 1.2V | DC | - | 100mA | - | - | - | 1.2V | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | - | - | 3.3mm | 9.65mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() Q817C QT Brightek (QTB) | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | - | -55°C~110°C | - | - | Q817 | - | - | Active | Not Applicable | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | 1.24V | DC | - | - | - | - | - | - | - | - | 6μs 8μs | - | - | - | - | - | 60mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | RoHS Compliant | - |