- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8050300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | - | Darlington | SINGLE | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 150mA | 0.06A | - | 80V | - | 60mA | - | 3.5μs, 95μs | - | 500% | - | 80V | - | ROHS3 Compliant | - | ||
![]() FOD2743CV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | - | ROHS3 Compliant | - | ||
![]() H11D2SR2M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | 7500Vpk | - | Transistor with Base | SINGLE | 1 | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 100mA | 0.08A | - | 300V | - | 80mA | - | 5μs, 5μs | 400mV | 20% | - | 300V | - | ROHS3 Compliant | - | ||
![]() H11A8173SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | 5300Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 0.05A | - | 70V | - | - | 600% @ 5mA | - | 200mV | - | - | 70V | - | ROHS3 Compliant | - | ||
![]() 4N313SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 50% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | - | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 150mA | 0.08A | - | 30V | - | 80mA | - | 5μs, 40μs (Max) | - | 100% | - | 30V | - | ROHS3 Compliant | - | ||
![]() PS2711-1-M-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 100% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | - | Transistor | - | 1 | 150mW | 1.15V | DC | - | 50mA | 40V | - | - | 1.4V | - | 40V | 40mA | 4μs 5μs | - | - | 6V | - | 500mA | 50mA | 200% @ 1mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IS181GB Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | 170mW | 1.2V | DC | - | 50mA | - | - | 18μs | - | 18 μs | 80V | - | 4μs 3μs | - | - | 6V | - | - | - | 600% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLP785(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 240mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | - | 60mA | 80V | 50mA | - | - | - | 80V | 10mA | 2μs 3μs | - | - | 5V | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP627(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1000% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 5000Vrms | - | Darlington | - | 1 | 250mW | 1.15V | DC | - | 60mA | 300V | 150mA | - | - | - | 300V | 150mA | 40μs 15μs | - | - | 5V | - | 60mA | - | - | 50μs, 15μs | - | 4000 % | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS2801C-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 50% @ 5mA | - | -55°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | 5mA | 1.4V | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 6V | - | 500mA | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2703-1-V-F3-K-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 10μs 10μs | - | 0.05A | - | - | - | 50mA | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805C-1-V-F3-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() PC733H Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 20% @ 100mA | 1 | -25°C~100°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | unknown | - | 5000Vrms | 35V | Transistor with Base | SINGLE | 1 | - | 1.4V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 80mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 150mA | 80% @ 100mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2701A-1-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561-1-V-W-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 130% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | - | 80mA | 260% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2701-1-F3-P-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.05A | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | 40V | - | ROHS3 Compliant | - | ||
![]() H11AA1300W Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 100mA | - | - | 400mV | 20% | 50nA | 30V | - | ROHS3 Compliant | - | ||
![]() EL3H7(F)(EB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H4(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 20% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N138F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 300% @ 1.6mA | - | 0°C~70°C | Tube | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | 6N138 | 2500Vrms | - | Darlington with Base | - | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 1μs, 4μs | - | - | - | - | - | RoHS Compliant | - |