- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Baud Rate | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL354N(A)(TA)-VG Everlight Electronics Co Ltd | 37958 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | 50% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | 1.2V | - | AC, DC | - | - | 80V | - | - | - | - | - | 200mV | - | 6μs 8μs | - | - | - | - | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP281(GB-TP,F) Toshiba Semiconductor and Storage | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 100% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 200mW | unknown | - | - | - | 2500Vrms | 80V | Transistor | - | SINGLE | - | - | 6V | - | - | - | 200mW | 1.15V | - | DC | - | 50mA | 80V | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 5V | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 5V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4504-060E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | - | 1 | - | - | - | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2505-1-A Renesas Electronics America | 13500 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | - | - | - | - | - | 1.17V | - | AC, DC | - | 80mA | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136-320E Broadcom Limited | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | - | 1 | - | - | - | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMHA281R1 ON Semiconductor | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | - | - | - | - | 150mW | 1.3V Max | - | DC | - | 50mA | 80V | - | 50mA | 3μs | - | 3 μs | 80V | 50mA | 3μs 3μs | - | 6V | - | 50mA | - | 10mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP280-4(GB-TP,J,F Toshiba Semiconductor and Storage | 1500 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 100% @ 5mA | 4 | - | -55°C~100°C | Cut Tape (CT) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | - | - | - | - | 1.15V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | 100nA | 80V | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N138 Broadcom Limited | 7500 |
| Datasheet | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2001 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 135mW | not_compliant | 6N138 | - | - | 3750Vrms | 100mV | Darlington with Base | - | SINGLE | - | - | - | - | - | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | 5V | - | 20mA | - | 12mA | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | 0.000035s | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP293(BLL-TPL,E Toshiba Semiconductor and Storage | 4515 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | 200% @ 500μA | 1 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | - | 1 | - | - | - | - | - | 1.25V | - | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 400% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2911-1-F3-AX Renesas Electronics America | 3381 | - | Datasheet | 84 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | 4 | - | - | - | 100% @ 1mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 120mW | - | - | - | - | 2500Vrms | 40V | Transistor | - | SINGLE | - | 1 | - | - | - | - | 160mW | 1.1V | - | DC | - | 50mA | - | - | - | - | - | - | 40V | 40mA | 5μs 10μs | - | 6V | - | 500mA | - | 50mA | 400% @ 1mA | 40μs, 120μs | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0730 Broadcom Limited | 467 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | 135mW | not_compliant | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | - | - | - | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | - | 12mA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | 0.000035s | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW136-000E Broadcom Limited | 6096 | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 20V | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 100mW | - | - | UL | 2.54mm | 5000Vrms | 15V | Transistor with Base | - | - | 11 mm | - | - | - | - | - | 100mW | 1.68V | 2 μs | DC | - | 25mA | 20V | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | 3V | - | 25mA | - | 25mA | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | 1 Mbaud | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070A-060E Broadcom Limited | 39 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | - | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | - | 1 | - | - | - | - | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 5mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4731-300E Broadcom Limited | 47 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 2.54mm | 3750Vrms | 400mV | Darlington | - | - | 7.62 mm | 2 | - | - | 18V | 1.6V | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | 9.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817ASD_F117 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 50% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | - | - | - | - | 1.2V | - | DC | - | - | 80V | - | - | - | - | - | 80V | - | 5μs 7μs | 0.03A | - | - | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | 100nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136V ON Semiconductor | 967 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 818.989374mg | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | 0°C | - | 100mW | - | 6N136 | - | - | 2500Vrms | 20V | Transistor with Base | - | - | - | 1 | - | - | - | - | 100mW | 1.45V | - | DC | - | 25mA | - | 1 Mbps | 8mA | 800ns | 1.7V | 800 ns | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC213R1M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N28 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | 10% @ 10mA | 1 | - | -55°C~100°C | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | 4N28 | - | - | 5000Vrms | 30V | Transistor with Base | - | - | - | 1 | - | - | - | - | 150mW | 1.3V | - | DC | - | 60mA | 70V | - | 50mA | 2μs | 1.5V | 2 μs | 30V | 100mA | 2μs 2μs | - | 5V | - | 60mA | 60mA | 50mA | - | - | 500mV | - | 30 % | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HCPL-270L-000E Broadcom Limited | 5941 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 7V | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 135mW | - | - | UL | - | 3750Vrms | 7V | Darlington | - | SINGLE | - | 1 | - | - | - | - | 135mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | 60mA | - | - | 5V | - | 20mA | - | 500μA | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |