- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Min.) | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2742CR1 ON Semiconductor | 2551 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 100% @ 10mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | 145mW | 1.2V | DC | - | - | 20mA | - | - | 50mA | - | - | - | 70V | 50mA | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CPC1301GR IXYS Integrated Circuits Division | 1810836 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | - | - | 1000% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | 5000Vrms | 350V | Darlington | - | 1 | - | 150mW | 1.2V | DC | - | - | 50mA | - | - | - | - | 1.4V | - | 1.2V | - | 40μs 2.6μs | - | - | 5V | - | - | 1mA | - | 8000% @ 1mA | 1μs, 80μs | - | - | 1.2V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2730S ON Semiconductor | 10223 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | - | - | 300% @ 1.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | - | 20mA | - | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | - | 5V | - | 20mA | - | - | - | 300ns, 5μs | - | - | - | 2500 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP290(BL-TP,SE Toshiba Semiconductor and Storage | 2500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | 200% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293(BL-TPL,E Toshiba Semiconductor and Storage | 4550 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP183(BL,E Toshiba Semiconductor and Storage | 17 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | - | - | 200% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NTE3092 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | - | 8-DIP | - | - | - | 19% @ 16mA | NTE ELECTRONICS INC | NTE Electronics | NTE3092 | NTE Electronics, Inc | 1 | - | 70 °C | Bag | Active | Active | 5.75 | Yes | - | - | -55°C ~ 100°C | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | Transistor with Base | SINGLE | 1 | - | - | 1.65V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 8mA | 0.025 A | - | 15V | - | 25 mA | - | - | 500ns, 200ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3H7DJ0001H SHARP/Socle Technology | 140000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -30°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | unknown | - | - | - | - | SINGLE | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | 2500V | - | 240% | - | 80V | - | - | - | RoHS Compliant | - | ||
![]() TLP182(GR-TPL,E Toshiba Semiconductor and Storage | 8214 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | - | 100% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | AC, DC | - | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EL3H4(A)(TB)-G Everlight Electronics Co Ltd | 710000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | - | 50% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC8111M ON Semiconductor | 343 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | - | 20% @ 10mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | - | - | 7500Vpk | 70V | Transistor | - | 1 | - | 260mW | 1.15V | DC | - | - | 90mA | - | - | - | 4μs | 1.65V | 20 μs | 400mV | - | 2μs 11μs | - | - | 6V | - | - | 90mA | - | - | 3μs, 18μs | - | - | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AG2 ON Semiconductor | 32275 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 50% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 260mW | 1.5V Max | DC | - | - | 50mA | 30V | - | 50mA | 5μs | - | - | 30V | - | - | - | - | 6V | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17-2-300E Broadcom Limited | 33630 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | 63% @ 10mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.4V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 300mV | 150mA | 5μs 5μs | - | - | 6V | - | 60mA | - | 60mA | 125% @ 10mA | - | - | - | - | - | 50nA | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2801-1-V-F3-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | - | 80% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 2500Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.1V | DC | - | - | 50mA | - | - | - | - | - | - | 80V | - | 3μs 5μs | - | - | 6V | - | - | - | - | 600% @ 5mA | 6μs, 5μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMA121F ON Semiconductor | 8570 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | - | 100% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | - | 50mA | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | - | 6V | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-814-000E Broadcom Limited | 49812 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | 35V | 35V | 20% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 200mW | - | CSA, UL, VDE | 5000Vrms | 35V | Transistor | - | 1 | 1 | 200mW | 1.2V | AC, DC | - | - | 50mA | 35V | - | 50mA | 18μs | 1.2V | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | - | 50mA | 50mA | 20mA | 300% @ 1mA | - | - | - | 200mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0530 Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 7% @ 16mA | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 45mW | - | - | 3750Vrms | - | Transistor | - | 2 | - | 45mW | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP293-4(GBTPR,E Toshiba Semiconductor and Storage | 3361 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | - | 80V | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | - | - | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() EL3H7(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80V | 50% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | UL | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 80V | - | 50mA | - | - | - | 200mV | - | 5μs 3μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC81713NSZ0F Sharp Microelectronics | 18000 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | - | 200% @ 500μA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | 170mW | 1.2V | DC | - | - | 5mA | - | - | 2.5mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 10mA | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |