- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Collector Current (DC) | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Pin Count | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H7(E)(TA)-VG Everlight Electronics Co Ltd | 150000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | - | - | - | 80V | 100% @ 5mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | UL | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | - | 5μs 3μs | - | - | 6V | - | - | 50mA | - | - | - | 200% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP124F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | - | - | 200mW | 1.15V | DC | - | 50mA | - | - | 50mA | 8μs | - | - | 80V | 50mA | 8μs 8μs | - | - | 5V | - | - | 50mA | - | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL4503TSR2VM ON Semiconductor | 19 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 720mg | - | - | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4534-300E Broadcom Limited | 1114 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | 15% @ 16mA | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 45mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | 2 | - | 45mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 1.7V | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCT2ESR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 810mg | - | - | 20% @ 10mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | 50mA | 2μs | - | - | 400mV | 50mA | 2μs 1.5μs | - | - | 3V | - | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-M454-000E Broadcom Limited | 5720 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | 25% @ 16mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | - | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP387(D4-TPR,E Toshiba Semiconductor and Storage | 4408 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | - | - | - | 1000% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 40μs 15μs | - | - | - | - | - | - | 50mA | - | - | - | 50μs, 15μs | - | 1V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N136WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | 792.000628mg | - | - | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | - | 6N136 | - | - | 2500Vrms | 20V | Transistor with Base | - | - | 1 | - | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EL847S-V Everlight Electronics Co Ltd | 720000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 4 | - | - | 1.2V | DC | - | - | 80V | - | 50mA | - | - | - | 200mV | - | 6μs 8μs | - | - | - | - | - | - | 60mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNR201-050E Broadcom Limited | 1342 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | - | - | - | 0.36% @ 10mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 60mW | 1 | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | 1.6V | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 25mA | - | 20mA | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-560E Broadcom Limited | 4759 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | 500% @ 1.6mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 135mW | - | - | 6N139 | - | - | 3750Vrms | 18V | Darlington with Base | - | SINGLE | 1 | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | 5V | - | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8106 ON Semiconductor | 5133 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | - | - | 50% @ 10mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | 250mW | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | - | - | - | - | 100mA | - | - | 150% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCNW4562-000E Broadcom Limited | 424 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | - | - | 20V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 100mW | - | - | - | - | UL | 5000Vrms | 20V | Transistor with Base | 8mA | SINGLE | 1 | - | 100mW | 1.6V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 1.25V | 8mA | - | - | - | 3V | - | - | 25mA | - | 10mA | - | - | - | - | 1.25V | 52 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M701-500E Broadcom Limited | 39 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | 500% @ 1.6mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 100mW | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 100mW | 1.4V | DC | - | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | - | 5V | - | - | 20mA | - | 1.6mA | - | 2600% @ 1.6mA | 500ns, 1μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-300E Broadcom Limited | 2232 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 45mW | - | - | - | - | - | 3750Vrms | 15V | Transistor | 8mA | - | - | - | 45mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | - | 5V | - | 1.7V | 25mA | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2811-1-M-A Renesas Electronics America | 500 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Strip | - | NEPOC | e6 | - | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 5μs | - | 0.05A | - | - | - | - | 50mA | - | - | 200% @ 1mA | - | - | 300mV | - | - | 40V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534 Broadcom Limited | 48 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | - | 15% @ 16mA | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | - | 45mW | - | not_compliant | - | - | - | 3750Vrms | 15V | Transistor | - | - | 2 | - | 45mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 1.7V | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() NTE3043 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | - | 70% @ 10mA | 12.5% | NTE ELECTRONICS INC | NTE Electronics | NTE3043 | 60(mA) | NTE Electronics, Inc | Through Hole | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | Bag | DIP-4 | PDIP | Active | - | Active | No | 2.36 | - | Yes | -55°C ~ 100°C | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | - | - | compliant | - | 6 | - | 4000VDC | - | Transistor | - | SINGLE | 1 | - | 0.26(W) | 1.5V (Max) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | - | - | - | 1.5(V) | - | - | - | - | - | 0.06 A | 3(V) | 80V | - | - | 60 mA | - | 1750(V) | 210% @ 10mA | 4.5μs, 3.5μs | 2500 V | 400mV | 210(%) | 60 nA | 80 V | - | - | - | - | - | - | - | ||
![]() NTE3089 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.300", 7.62mm) | NO | THROUGH HOLE MOUNT | 6 | 6-DIP | 72.574779 g | 0.1(A) | - | 20% @ 10mA | 20% | NTE ELECTRONICS INC | NTE Electronics | NTE3089 | 60(mA) | NTE Electronics, Inc | Through Hole | 1 | -55C to 100C | Industrial | 150 °C | -55 °C | Transistor With Base | Bag | DIP-6 | PDIP | Active | 0.25 W | Active | No | 5.73 | Compliant | Yes | -55°C ~ 150°C | - | - | - | - | - | - | - | 3A001.A.2.A | - | 100 °C | -55 °C | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | unknown | - | 6 | - | 1500Vpk | 30 V | Transistor with Base | - | SINGLE | 1 | - | 0.5(W) | 1.5V (Max) | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60 mA | - | - | - | - | 1.5(V) | - | - | - | - | 100mA | 0.06 A | - | 30V | 1.5 V | 60 mA | 60 mA | 10 mA | 1.06 kV | - | - | 1060 V | 400mV | 20(%) | 100 nA | 30 V | 12.7 mm | 152.4 mm | 76.2 mm | - | Unknown | - | - | ||
![]() MOC205R1M ON Semiconductor | 97648 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | - | 40% @ 10mA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | 2500Vrms | 70V | Transistor with Base | - | - | - | 6V | 250mW | 1.15V | DC | - | 60mA | 70V | - | 150mA | 1.6μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | - | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |