- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-250L-320E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT5211 ON Semiconductor | 3000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | 150% @ 1.6mA | 1 | - | - | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 150mA | - | - | 400mV | 150mA | - | - | - | - | - | - | - | 50mA | - | - | 14μs, 2.5μs | - | - | 150% | - | 0.00002s | - | - | No SVHC | RoHS Compliant | - | ||
![]() HCPL-817-W6CE Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | - | - | 200% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503#520 Broadcom Limited | 10 |
| - | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 100mW | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL4502 Everlight Electronics Co Ltd | 23 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | RECTANGULAR | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 100mW | 1 | - | - | - | 5000Vrms | 20V | Transistor | NPN | SINGLE | 1 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | 8mA | - | 100mW | - | - | - | - | 25mA | - | 16mA | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ACPL-847-36GE Broadcom Limited | 19 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | - | - | - | 130% @ 5mA | 4 | - | - | -30°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | 4 | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | 100nA | 0.000018s | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H7C Sharp Microelectronics | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | - | 80% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | - | - | 2500Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | 50mA | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 160% @ 1mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOC213VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2004 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | - | 1.15V | - | DC | - | - | 60mA | - | - | - | 150mA | 3.2μs | - | 30V | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-000E Broadcom Limited | 25 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-560E Broadcom Limited | 23170 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | 80V | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | CSA, UL, VDE | 3000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | - | 80V | 50mA | 2μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TLP184(TPL,SE Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | - | - | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | - | AC, DC | - | - | - | 80V | - | - | 50mA | - | - | 300mV | 10mA | 2μs 3μs | - | 0.05A | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() 6N136-X001 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | TTL COMPATIBLE | - | 100mW | - | - | 6N136 | - | 5300Vrms | 400mV | Transistor with Base | - | SINGLE | 1 | - | 100mW | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 15V | - | 1 MBps | 8mA | 800ns | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 200ns, 200ns | - | - | 35 % | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-827-00BE Broadcom Limited | 14969 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 70V | 130% @ 5mA | 2 | - | - | -30°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | 2 | - | 200mW | 30mA | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 1.4V | 50mA | - | 20mA | 260% @ 5mA | - | - | 200mV | - | 100nA | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139 Broadcom Limited | 7540 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 500% @ 1.6mA | 1 | - | Commercial grade | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | 6N139 | - | 3750Vrms | - | Darlington with Base | - | SINGLE | - | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.1 MBps | 60mA | 60μs | 25 μs | - | 60mA | - | - | - | 5V | - | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | 0.000025s | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-224-500E Broadcom Limited | 8329 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | - | - | 20% @ 1mA | 2 | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | 2 | - | 200mW | - | 1.2V | - | AC, DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | - | 6V | - | 1.4V | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | - | - | - | 100nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11AA814A3SD ON Semiconductor | 710000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | - | 50% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | 50mA | 2.4μs | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | - | - | - | 50mA | - | 150% @ 1mA | - | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2531TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 900mg | - | - | - | 19% @ 16mA | 2 | - | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2502-500E Broadcom Limited | 4410 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP185(GB-TPL,SE Toshiba Semiconductor and Storage | 100000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 11-4M1S | - | 100% @ 5mA | 1 | 40 μs | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.25V | - | DC | 500 ns | - | 10mA | 80V | - | - | 50mA | - | - | 80V | - | 2μs 3μs | - | - | 5V | 5V | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | 80nA | - | 2.2mm | - | - | RoHS Compliant | - | ||
![]() HCPL-4502 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | - | 100mW | - | 1.5V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead |