- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Part Life Cycle Code | Product Status | Risk Rank | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0701#500 Broadcom Limited | 10 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | - | - | - | - | 1 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | 3750Vrms | - | Darlington with Base | - | SINGLE | - | 1 | - | - | - | 135mW | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | - | - | - | - | 60mA | - | - | - | 5V | - | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2730-300E Broadcom Limited | 39 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 300% @ 1.6mA | - | - | - | - | 2 | - | - | - | - | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | 2.54mm | 3750Vrms | 100mV | Darlington | - | - | 7.62 mm | 2 | - | 7V | 4.5V | 135mW | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | - | 5V | - | - | 20mA | 12mA | 500μA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136SDV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | 6N136 | - | - | 2500Vrms | 20V | Transistor with Base | - | - | - | 1 | - | - | - | 100mW | 1.45V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP2301(TPL,E Toshiba Semiconductor and Storage | 13 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | 50% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE WITH BUILT-IN RESISTOR | - | 1 | - | - | - | - | 1.25V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 40V | 0.02 MBps | 50mA | - | - | - | 300mV | 50mA | - | - | - | - | - | - | 50mA | - | - | 600% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FODM8801AR2V ON Semiconductor | 48 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 80% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 150mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | - | 1 | - | - | - | 150mW | 1.35V | - | - | DC | - | 20mA | 75V | - | 30mA | - | - | - | 400mV | 30mA | 5μs 5.5μs | - | - | 6V | - | - | 20mA | - | - | 160% @ 1mA | 6μs, 6μs | - | - | - | - | - | 0.00002s | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL2531SM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | 19% @ 16mA | - | - | - | - | 2 | - | - | - | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | - | - | 1.45V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC3H7D Sharp Microelectronics | 900000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 120% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | 2500Vrms | 70V | Transistor | - | SINGLE | - | 1 | - | - | - | - | 1.2V | - | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 240% @ 1mA | - | - | - | - | - | 80V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ASSR-V622-502E Broadcom Limited | 1125 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 100mW | - | - | - | - | 3750Vrms | 7V | Photovoltaic | - | - | - | 2 | - | - | - | 100mW | 1.3V | DPST | - | DC | - | 30mA | 7V | - | 20μA | - | - | - | - | - | - | - | - | 5V | - | - | 30mA | - | - | - | 280μs, 30μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL4502V ON Semiconductor | 666 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 818.989374mg | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | - | - | - | 2500Vrms | 20V | Transistor with Base | - | - | - | 1 | - | - | - | 100mW | 1.45V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC217VM ON Semiconductor | 1032 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | - | - | - | - | - | 250mW | 1.07V | - | - | DC | - | 60mA | - | - | 150mA | 3μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | 6V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL0701R2V ON Semiconductor | 39 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 500% @ 1.6mA | - | - | - | - | 1 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | 2500Vrms | - | Darlington with Base | - | SINGLE | - | 1 | - | - | - | 100mW | 1.25V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | - | 5V | - | - | 20mA | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP292(Y-TPL,E Toshiba Semiconductor and Storage | 4039 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 50% @ 5mA | - | - | - | - | 1 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | - | 1 | - | - | - | - | 1.25V | - | - | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | 50000nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293(YH-TPL,E Toshiba Semiconductor and Storage | 48 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 75% @ 500μA | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.25V | - | - | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 150% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL0534R1 ON Semiconductor | 2006 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | 2 | - | - | - | - | 1.45V | - | 450 ns | DC | - | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | - | - | - | - | - | - | 450ns, 300ns | - | - | 30 % | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-814-060E Broadcom Limited | 27259 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 20% @ 1mA | - | - | - | - | 1 | - | - | - | - | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | - | - | - | - | - | 200mW | 1.2V | - | - | AC, DC | - | 50mA | 35V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPI110C TT Electronics/Optek Technology | 400 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Through Hole | Through Hole | Axial, Can - 4 Leads | 4 | Axial | - | 100% @ 10mA | - | - | - | - | 1 | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 100mW | - | - | - | - | 10000VDC | 30V | Transistor | - | - | - | 1 | - | - | - | 100mW | 1.6V Max | - | - | DC | - | 40mA | 30V | - | - | - | 1.6V | - | 30V | - | - | - | - | 2V | - | - | - | 40mA | 20mA | - | - | 400mV | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() NTE3222 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | - | 4-DIP | - | 80% @ 5mA | NTE ELECTRONICS INC | NTE Electronics | NTE3222 | NTE Electronics, Inc | - | Bag | Active | Active | 2.18 | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.17V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 3μs, 5μs | 50mA | - | - | 80V | - | - | 80 mA | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP385(GRH-TPL,E Toshiba Semiconductor and Storage | 2248 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.25V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LOC112 IXYS Integrated Circuits Division | In Stock | - | - | 2 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | 1 | - | - | - | - | - | -40°C~85°C | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 500mW | - | - | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | - | 1 | 1 | - | - | 500mW | 1.2V | - | - | DC | - | 10mA | - | - | - | - | 1.2V | - | - | - | - | - | - | 5V | - | - | 100mA | - | 100mA | - | - | - | 5V | - | - | - | - | 3.3mm | 9.65mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073A-000E Broadcom Limited | 1368 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 600% @ 500μA | - | - | - | - | 2 | - | - | - | - | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | CSA, UL, VDE | - | 3750Vrms | 18V | Darlington | 4.5V | - | - | - | - | - | - | 115mW | 1.25V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | - | 2.5V | - | 1.4V | 5mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free |