- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781(BL-TP6,F) Toshiba Semiconductor and Storage | 10000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.025A | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-814-560E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 20% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | - | - | 200mW | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL814M(A) Everlight Electronics Co Ltd | 13884 |
| - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | - | 50% @ 1mA | 1 | -55°C~110°C | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | - | NOT SPECIFIED | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.05A | - | - | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N25 ON Semiconductor | 13280 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | - | ||
![]() HCPL-0453-560E Broadcom Limited | 3252 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | 27 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | - | 63% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | 250mW | 1.35V | DC | - | 100mA | - | - | - | 50mA | 4μs | 1.65V | 3.5 μs | 70V | 50mA | 1μs 2μs | - | 6V | - | - | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 4 | - | - | 50% @ 5mA | - | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 200mW | 1.25V | AC, DC | - | 20mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 5μs 9μs | - | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4504-560E Broadcom Limited | 3267 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC215R1M ON Semiconductor | 2760 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 8-SOIC | - | 20% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 250mW | 1.07V | DC | - | 60mA | - | - | - | 150mA | 3.2μs | 1.3V | - | 30V | 150mA | 3μs 3μs | - | 6V | - | - | 60mA | - | - | 4μs, 4μs | 400mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP291(GR,SE Toshiba Semiconductor and Storage | 48 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | 4 | - | - | 150% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | - | Active | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.25V | DC | - | 50mA | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | 80nA | 80V | - | - | Unknown | RoHS Compliant | - | ||
![]() HCPL-354-06AE Broadcom Limited | 80000 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 50% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 35V | Transistor | - | SINGLE | - | - | 170mW | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 4μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 150% @ 1mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW138 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | not_compliant | - | 5000Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | 135mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | 60mA | - | - | 3V | - | 20mA | - | - | - | 11μs, 70μs | - | 1500 % | - | - | 0.000002s | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PC825 Sharp Microelectronics | 23433 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 600% @ 1mA | 2 | -30°C~100°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | 5000Vrms | 35V | Darlington | - | - | 2 | - | - | 1.2V | DC | - | - | - | - | - | 80mA | 60μs | - | - | 1V | - | 60μs 53μs | 0.05A | - | - | - | 50mA | - | - | - | - | 600% | 1000nA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M43T Broadcom Limited | 6520 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | 32% @ 10mA | 1 | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL RECOGNIZED | 100mW | 15V | - | - | 4000Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL2531WV ON Semiconductor | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | 792mg | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | - | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP290-4(GB,E) Toshiba Semiconductor and Storage | 21000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | - | - | 100% @ 5mA | - | -55°C~110°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 2500Vrms | - | Transistor | - | - | 4 | - | 170mW | 1.2V | AC, DC | - | 50mA | 80V | - | - | 50mA | - | - | - | 80V | - | 2μs 3μs | - | - | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4502-320E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AV2M ON Semiconductor | 24788 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 7500Vpk | 70V | Transistor with Base | - | - | - | - | 250mW | 1.18V | DC | - | 60mA | 70V | - | - | - | - | - | - | 70V | - | - | - | 6V | - | - | - | - | - | 15μs, 15μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCNW135-500E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | 5% @ 16mA | 1 | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 5000Vrms | 20V | Transistor with Base | - | SINGLE | 1 | - | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 16mA | - | 2μs, 2μs (Max) | - | 50 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMAA2705R2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 50% @ 5mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | 3750Vrms | 40V | Transistor | - | - | - | - | 150mW | 1.3V Max | AC, DC | - | 50mA | - | - | - | 80mA | 3μs | - | - | 40V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |