- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL4502 ON Semiconductor | 3158 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 818.989374mg | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor with Base | - | 1 | - | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 4 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | - | 4 | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 7088 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | 16 | - | - | - | 100% @ 500μA | 4 | -55°C~125°C | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD817C3S ON Semiconductor | 50000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | 0g | 200mV | - | 1 | - | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 110°C | -55°C | UL APPROVED, VDE APPROVED | 200mW | - | - | 70V | - | SINGLE | - | - | 200mW | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | 50mA | - | - | 6V | 50mA | - | 50mA | - | 5kV | - | - | - | - | 400 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2802-4-F3-A Renesas Electronics America | 781 | - | Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16 | - | - | 1V | 200% @ 1mA | 4 | -55°C~100°C | Cut Tape (CT) | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 2500Vrms | 40V | Darlington | - | 4 | - | - | 1.1V | DC | - | 5mA | 40V | - | 100mA | 200μs | - | - | 1V | - | 200μs 200μs | - | 6V | - | 50mA | - | - | - | - | - | - | 5V | 2000 % | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLP131(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | 400mV | 50% @ 5mA | 1 | -55°C~100°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | 80V | Transistor with Base | SINGLE | - | - | 200mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 80V | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 5V | 50mA | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() SFH615A-2XSM Isocom Components 2004 LTD | 30 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 63% @ 10mA | 1 | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | - | Transistor | SINGLE | 1 | - | - | 1.65V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 14μs | 0.05A | - | - | - | - | - | - | 125% @ 10mA | 4.2μs, 23μs | 400mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC117S IXYS Integrated Circuits Division | 181 |
| - | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 8-SMD | - | - | - | 1 | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 500mW | - | 3750Vrms | - | Photovoltaic, Linearized | - | 1 | - | 500mW | 1.2V | DC | - | 10mA | - | - | - | - | 1.2V | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 5V | 3 % | - | - | 3.3mm | 9.65mm | 6.35mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 3304 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | 4 | - | - | 300mV | 75% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 50mA | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() H11AA1 ON Semiconductor | 50 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | SURFACE MOUNT | - | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | 0.05A | - | - | - | 400mV | - | 20% | 50nA | 30V | - | - | - | - | - | - | ||
![]() PS2703-1-A Renesas Electronics America | 3222 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | 3750Vrms | 120V | Transistor | SINGLE | 1 | - | - | 1.1V | DC | - | - | 120V | - | 30mA | 10μs | - | - | 300mV | 30mA | 10μs 10μs | 0.05A | - | 50mA | 50mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PC814XJ0000F Sharp Microelectronics | 26000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | 4-DIP | - | 200mV | 20% @ 1mA | 1 | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | 50mA | 50mA | - | - | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS2513L-1-A Renesas Electronics America | 39 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | - | 5000Vrms | 120V | Transistor | SINGLE | 1 | - | - | 1.1V | DC | - | - | - | - | - | 3μs | - | - | - | - | 5μs 25μs | 0.06A | - | - | 60mA | - | - | - | 200% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP521-4XGB Isocom Components 2004 LTD | 19200 | - | - | 2 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 100% @ 5mA | 4 | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | - | Transistor | - | 4 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | - | 400mV | - | - | 100nA | 55V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 169 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 4 | - | - | 400mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | DC | - | - | 350V | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS2561L2-1-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2008 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.17V | DC | - | - | - | - | - | 3μs | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMA121E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 400mV | 150% @ 5mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A817A3SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | - | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-2-360E Broadcom Limited | 12420 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 300mV | 63% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | 60mA | - | 60mA | - | - | 125% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0454-060E Broadcom Limited | 10 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | 21% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | - | - | - | 200ns, 300ns | - | - | 65 % | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |