- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP570(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Through Hole | - | PDIP | - | 6 | - | - | - | 1.2V | - | 1 | - | - | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | 70mA | - | - | - | - | - | 1.3V | - | 35V | 150mA | - | - | - | 5V | - | - | - | - | - | 2.5kV | - | - | - | 2000 % | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() APV1122AZ Panasonic Electric Works | 2064 |
| - | 12 Weeks | - | Surface Mount, Through Hole | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 6 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 5000Vrms | - | Photovoltaic | - | - | - | SINGLE | 1 | - | - | 1.15V | - | DC | OPTOELECTRONIC DEVICE | - | 8.7V | - | - | 14μA | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 400μs, 100μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N136SMT/R Isocom Components 2004 LTD | 30 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATIBLE | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 15V | - | 1 MBps | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | - | 50% @ 16mA | 150ns, 400ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5531 Broadcom Limited | 2449 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | - | 2 | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 400 kbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 1.9V | 20mA | - | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 8302401EC Broadcom Limited | 2563 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | 200mW | - | - | 1500VDC | 18V | Darlington | 40mA | - | 2V | COMPLEX | 4 | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 100 kbps | 40mA | - | - | - | 110mV | - | - | - | - | 5V | 1.7V | - | - | 5mA | - | - | - | 2μs, 8μs | - | 1500 % | - | 0.00006s | - | Yes | No SVHC | ROHS3 Compliant | - | ||
![]() ELD207 Everlight Electronics Co Ltd | 1000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 400mV | 100% @ 10mA | 2 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | - | - | 3750Vrms | 80V | Transistor | - | NPN | - | - | 2 | - | - | 1.2V | - | DC | - | 60mA | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 250mW | - | - | 1.5V | 60mA | - | 10mA | - | - | 200% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HCPL-273L-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 135mW | - | - | 3750Vrms | 7V | Darlington | - | - | - | SINGLE | 2 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | 60mA | - | - | - | - | - | 20mA | - | 500μA | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136S1(TA) Everlight Electronics Co Ltd | 100 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | TR | 100mW | 1 | - | 5000Vrms | 20V | Transistor with Base | - | - | - | SINGLE | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | - | 25mA | - | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-354-060E Broadcom Limited | 48 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 200mV | 20% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 170mW | - | - | 3750Vrms | 35V | Transistor | - | - | - | SINGLE | - | 170mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 4μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 20mA | - | - | 400% @ 1mA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL825 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 600% @ 1mA | 2 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | - | 5000Vrms | 40V | Darlington | - | NPN | - | - | 2 | - | - | 1.2V | - | DC | - | 60mA | 40V | - | - | 80mA | - | - | - | 1V | - | 60μs 53μs | 200mW | - | - | - | - | 60mA | 20mA | - | - | 7500% @ 1mA | - | - | - | 1000nA | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ELD211 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 400mV | 20% @ 10mA | 2 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | - | - | 3750Vrms | 80V | Transistor | - | NPN | - | - | 2 | - | - | 1.2V | - | DC | - | 60mA | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 250mW | - | - | 1.5V | 60mA | - | 10mA | 0.05A | - | - | 5μs, 4μs | - | 20% | 50nA | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() FODM121E ON Semiconductor | 8570 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 400mV | 50% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD617ASD ON Semiconductor | 25219 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 400mV | 40% @ 10mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | 1 | 200mW | - | 1.35V | - | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | - | - | 80% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC206R2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | - | 400mV | 63% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | - | - | - | 250mW | - | 1.15V | - | DC | - | 60mA | - | - | - | 150mA | 3.2μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | - | 6V | - | 60mA | - | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-3700-360E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 305mW | - | 18V | 3750Vrms | - | Darlington | - | - | 2V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 30mA | - | - | - | - | 30mA | 20μs 0.3μs | - | 0.05A | - | - | 50mA | - | - | 0.03A | - | - | 4μs, 10μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17-3-W60E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | - | - | - | SINGLE | - | 250mW | 150mA | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 300mV | 150mA | 5μs 5μs | - | - | 6V | - | 60mA | - | 60mA | - | - | 200% @ 10mA | - | - | - | 50nA | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS8502-AX Renesas Electronics America | 758 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | 100mW | - | 1.7V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 220ns, 350ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL2531 Everlight Electronics Co Ltd | 26322 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | -40°C~100°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | 1 | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | - | 1.45V | - | DC | - | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | 0.000001s | - | - | - | ROHS3 Compliant | - | ||
![]() OPI153 TT Electronics/Optek Technology | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial - 5 leads | - | 5 | Axial | - | - | - | 25% @ 20mA | 1 | - | -40°C~85°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 50000VDC | 15V | Darlington | - | - | - | - | 1 | 250mW | - | 1.3V | - | DC | - | 50mA | - | - | - | 50mA | - | - | - | 1.2V | - | - | - | - | 3V | - | - | 50mA | - | - | - | - | 120μs, 70μs | 1.2V | 25 % | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 42706 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | 300mV | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | RoHS Compliant | - |