- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N46 Broadcom Limited | 1706 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 200% @ 10mA | 1 | -40°C~85°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 100mW | - | 4N46 | 3750Vrms | 20V | Darlington with Base | - | SINGLE | - | - | 100mW | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 60mA | - | - | - | - | - | - | - | 5V | - | - | 20mA | - | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H4AJ0000F SHARP/Socle Technology | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 200mV | 50% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 2500Vrms | 80V | Transistor | - | SINGLE | - | - | 170mW | - | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC367N1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-Mini-Flat | - | - | 200mV | 150% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 170mW | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 1 | 170mW | - | 1.2V | DC | - | 10mA | 80V | - | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | - | 10mA | 10mA | - | - | 300% @ 500μA | - | 200mV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3H3J00000F SHARP/Socle Technology | 26000 |
| - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 200mV | 20% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | 0.05A | - | 80V | - | 50mA | - | - | - | 400% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2565L-1-F3-A Renesas Electronics America | 4000 | - | Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 150mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | 150mW | - | 1.17V | AC, DC | - | 80mA | 80V | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 80mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCT2E ON Semiconductor | 83000 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | - | 100mA | - | 0.05A | - | 1.1μs, 50μs | 400mV | - | 20% | 50nA | 30V | - | - | - | - | ||
![]() HCPL-817-00LE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 70V | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 50mA | - | 100% @ 5mA | - | 200mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11D2300 ON Semiconductor | 1685 |
| Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 400mV | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | 5300Vrms | 300V | Transistor with Base | - | - | - | - | 300mW | - | 1.15V | DC | - | 80mA | - | - | 100mA | 5μs | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | 150mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 150mW | - | 1.1V | DC | - | 50mA | 120V | - | - | - | - | - | 120V | 30mA | 10μs 10μs | - | 6V | - | - | 50mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL817(D) Everlight Electronics Co Ltd | 1 |
| - | 20 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 200mV | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | 20mA | - | - | 50mA | - | - | - | 35V | 50mA | 4μs 3μs | - | - | - | - | 60mA | 60mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35VM ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 855mg | - | 300mV | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 4N35 | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | 2 μs | 300mV | - | - | - | 6V | - | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2531SD ON Semiconductor | 990 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | - | 100mW | 8mA | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 1.7V | 25mA | - | 16mA | - | 50% @ 16mA | 450ns, 300ns | - | 5V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 6269 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-814-W00E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | - | 200mV | 20% @ 1mA | 1 | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | AC, DC | - | 50mA | 35V | - | 50mA | 4μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 20mA | - | 300% @ 1mA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC814X1J000F Sharp Microelectronics | 19900 | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | 200mV | 50% @ 1mA | 1 | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 200mW | - | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | - | - | 50mA | - | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-273L Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tube | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 135mW | not_compliant | - | 3750Vrms | - | Darlington | - | - | 2 | - | 135mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | 60mA | - | - | 5V | - | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 166 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-817-W6AE Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | - | 200mV | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11A3SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 400mV | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | 2μs | - | - | 400mV | - | - | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4701-360E Broadcom Limited | 48 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | - | 3750Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | 115mW | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | - | 10mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |