- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3H7J00001H SHARP/Socle Technology | 2558 |
| Datasheet | - | - | - | - | - | - | - | - | - | 1 | -30°C | - | - | Tape & Reel (TR) | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | - | SINGLE | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | 2500V | - | - | 400% | - | 80V | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-M453#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 20% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 1 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 200% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC851XNNSZ0F SHARP/Socle Technology | 20000 | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 300mV | - | - | - | - | -25°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -25°C | - | - | 200mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | 350V | - | 50mA | - | 1.2V | - | 300mV | 50mA | 4μs 5μs | 50mA | - | - | 350V | 50mA | 50mA | - | - | - | - | - | 300mV | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() HCPL-M454#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 8102 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 50% @ 500μA | 4 | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | unknown | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 1000 |
| Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 250mW | - | 1.15V | DC | - | 60mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 5V | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11F1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | - | 1 | - | - | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1237 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | 300mV | 50% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() LOC117 IXYS Integrated Circuits Division | 10 | - | - | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 500mW | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | 1 | - | 500mW | - | 1.2V | DC | - | 10mA | - | - | - | - | 1.2V | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 5V | 3 % | - | - | 3.3mm | 9.65mm | 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561AL2-1-A Renesas Electronics America | 39 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 50% @ 5mA | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | - | - | - | - | 400% @ 5mA | - | - | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICPL2631 Isocom Components 2004 LTD | 35 | - | - | 2 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 2 | - | - | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | - | 5000Vrms | - | Transistor | 4.5V | - | 2 | - | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10 MBps | - | - | - | - | - | - | 40ns 10ns | - | 0.015A | - | - | - | 20mA | - | 0.016A | - | 40ns, 35ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC210PTR IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-Flatpack | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 800mW | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | 2 | 2 | - | - | 1.2V | DC | - | 10mA | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | 3 % | - | - | 2.11mm | 10.16mm | 7.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() JAN4N49 TT Electronics/Optek Technology | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 200% @ 1mA | - | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | 40mA | - | - | 1000% @ 1mA | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N37 ON Semiconductor | 50 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 100% @ 10mA | - | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N37 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 2μs, 2μs | - | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD617A ON Semiconductor | 6066 |
| Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 400mV | 40% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | 1 | 200mW | - | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 80% @ 10mA | - | - | 400mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2801-1-Y-A Renesas Electronics America | In Stock | - | - | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 6μs, 5μs | - | 300mV | - | - | - | 80V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 500mV | 10% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | 4N28 | 5300Vrms | 30V | Transistor with Base | - | - | 1 | - | 200mW | - | 1.18V | DC | - | 50mA | - | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | - | 6V | - | 60mA | 100mA | - | - | - | 2μs, 2μs | - | 500mV | - | - | - | - | 4mm | 7.62mm | 7mm | - | RoHS Compliant | Lead Free | ||
![]() 4N35-W60E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 300mV | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 350mW | - | 4N35 | 3550Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 350mW | 100mA | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 100mA | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | - | - | 6V | - | 60mA | - | 10mA | - | - | - | - | - | - | 100% | 500000nA | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-06DE Broadcom Limited | 26337 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 300% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |