- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561AL1-1-A Renesas Electronics America | 23 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | 150mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | 150mW | 1.2V | - | DC | - | - | 30mA | - | - | - | - | - | 70V | 30mA | 3μs 5μs | - | - | 6V | - | - | 30mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-4502-520E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | 800ns | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT2ETVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 400mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.25V | - | DC | - | - | 60mA | - | - | 50mA | 2μs | - | 400mV | 50mA | 2μs 1.5μs | - | - | 3V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300mV | 200% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 150mW | 1.1V | - | DC | - | - | 50mA | 1.4V | - | - | - | - | 120V | 30mA | 10μs 10μs | - | - | 6V | - | - | 1A | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e3 | - | Discontinued | 1 (Unlimited) | - | Tin (Sn) | UL APPROVED | 150mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 150mW | 1.2V | - | DC | - | - | 30mA | 70V | - | - | - | - | 70V | 30mA | 3μs 5μs | - | - | 6V | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1SVM ON Semiconductor | 12000 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 810mg | - | 400mV | 50% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1.18V | - | DC | - | - | - | - | - | - | 2μs | - | 400mV | - | - | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 1.25V | - | AC, DC | - | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | No | - | RoHS Compliant | - | ||
![]() 4N36SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 300mV | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | 4N36 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | - | 60mA | - | - | - | 2μs | - | 300mV | - | - | - | - | 6V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PS2705A-1-F3-A Renesas Electronics America | 2424 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 150mW | - | - | - | 3750Vrms | 40V | Transistor | - | - | SINGLE | - | 150mW | 1.2V | - | AC, DC | - | - | 50mA | 70V | - | 30mA | 5μs | - | 300mV | 30mA | 5μs 7μs | - | - | - | - | - | 30mA | - | 5mA | 300% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F-3M-V Everlight Electronics Co Ltd | 28 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.65V Max | - | DC | - | - | - | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | 0.05A | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0454-000E Broadcom Limited | 2587 | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 20V | - | 21% @ 16mA | 1 | - | -55°C~100°C | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | CSA, UL, VDE | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | - | 100mW | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 25mA | - | 200ns, 300ns | - | 65 % | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11D2SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | 20% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() PS2845-4A-F3-AX Renesas Electronics America | 900 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 12-SOP (0.173, 4.40mm Width) | 12 | - | - | - | 300mV | 100% @ 1mA | 4 | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500Vrms | - | Transistor | - | - | - | 4 | - | 1.1V | - | AC, DC | - | - | 20mA | - | - | - | - | - | 70V | - | 20μs 110μs | - | - | - | - | 1.2V | - | - | - | 400% @ 1mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9085401HPC Broadcom Limited | 48 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 6 | - | - | - | 300mV | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | 200mW | 1.25V | - | AC, DC | - | - | 16mA | 80V | - | 50mA | 5μs | 9 μs | 80V | 50mA | 5μs 9μs | - | - | - | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC817X3CSZ9F SHARP/Socle Technology | 7456 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | PC817 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() MCT5201 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 400mV | 120% @ 5mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 260mW | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | 260mW | 1.25V | - | DC | - | - | 50mA | - | - | 150mA | 20μs | 30 μs | 400mV | 150mA | 2.5μs 16μs | - | - | 6V | - | - | - | - | 5mA | - | 3μs, 12μs | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PC852X Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 35V | - | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | unknown | - | UL | 5000Vrms | 350V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | DC | - | - | - | - | - | 40mA | 100μs | - | 1.2V | - | 100μs 20μs | - | 0.05A | - | - | - | - | 50mA | - | - | - | - | 4000% | 200nA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMA2701R2V ON Semiconductor | 40119 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-827-360E Broadcom Limited | 32680 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 200mV | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 1.4V | 50mA | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | - | - | ROHS3 Compliant | - |