- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Current Rating | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Max Surge Current | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3H7B Sharp Microelectronics | 4516 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | 4-Mini-Flat | - | 200mV | 50% @ 1mA | 1 | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | - | 170mW | - | 1.2V | - | - | DC | - | 50mA | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | - | 4μs 3μs | - | 6V | - | - | - | 50mA | - | - | 100% @ 1mA | - | - | 200mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17F-1S(TA)-V Everlight Electronics Co Ltd | 73000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.65V Max | - | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | 60mA | - | - | - | 80% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() PC814XP1J00F Sharp Microelectronics | 35006 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | 200mV | 100% @ 1mA | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | - | 1.2V | - | - | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | - | 150% @ 1mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM121F ON Semiconductor | 6520 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 400mV | 50% @ 5mA | - | - | - | - | - | -40°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 1 | - | 150mW | - | 1.3V Max | - | - | DC | - | 50mA | - | - | - | 80mA | - | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS8802-1-F3-AX Renesas Electronics America | 7529 |
| Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | 15% @ 16mA | 1 | - | - | - | - | -55°C~100°C | Cut Tape (CT) | 2008 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.7V | - | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 45% @ 16mA | 300ns, 600ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPI120 TT Electronics/Optek Technology | 93 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Axial - 5 leads | - | - | 5 | Axial | - | 500mV | 20% @ 10mA | 1 | - | - | - | - | -55°C~100°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | - | 200mW | - | - | - | - | 15000VDC | 25V | Transistor with Base | - | - | - | 1 | - | 250mW | - | 1.5V Max | - | - | DC | - | 150mA | 25V | - | - | - | 2μs | 1.5V | 2 μs | 25V | - | 2μs 2μs | - | 3V | - | - | 150mA | 150mA | 30mA | - | - | - | - | 500mV | 70 % | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 5962-8981001PA Broadcom Limited | 2921 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | 200% @ 5mA | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | 200mW | - | 1.4V | - | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | - | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | - | 2μs, 8μs | - | - | 1500 % | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HMA121B ON Semiconductor | 21000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 400mV | 50% @ 5mA | 1 | - | - | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | - | 150mW | - | 1.3V Max | - | - | DC | - | 50mA | - | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F-2M-V Everlight Electronics Co Ltd | 241 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6 | - | 80V | 300mV | 63% @ 10mA | 1 | - | - | - | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.65V Max | - | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | 0.05A | - | - | - | 60mA | - | - | - | 125% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() TLP732(F) Toshiba Semiconductor and Storage | 10 | - | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | - | 50% | 1 | 100°C | -55°C | 0.15W | - | - | - | 2004 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 1.3V | - | - | - | 0.05A | - | - | 4000V | - | - | - | 0.00001s | - | - | RoHS Compliant | - | ||
![]() ASSR-V622-302E Broadcom Limited | 4151 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 100mW | 2 | 15μA | - | - | 3750Vrms | 7V | Photovoltaic | - | - | - | 2 | - | - | - | 1.3V | DPST | - | DC | OPTOELECTRONIC DEVICE | 30mA | 7V | - | 300mA | 20μA | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | 280μs, 30μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LDA100 IXYS Integrated Circuits Division | 20 | - | - | 6 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | - | 500mV | 33% @ 1mA | 1 | - | - | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | - | 1 | 1 | 150mW | - | 1.2V | - | - | AC, DC | - | 50mA | 30V | - | - | - | - | 1.2V | - | 500mV | - | - | - | - | 30V | - | - | 1mA | - | - | - | 7μs, 20μs | - | 500mV | 300 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACFL-5211T-060E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | 32% @ 10mA | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.55V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N25-W60E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6 | - | - | 500mV | 20% @ 10mA | 1 | - | - | - | - | -55°C~100°C | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | 4N25 | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 100mA | 1.2V | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | - | - | - | 30V | 100mA | 3μs 3μs | - | 6V | - | - | 80mA | - | 10mA | - | - | - | - | - | 20% | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N45-300E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 500mV | 200% @ 10mA | 1 | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | 4N45 | - | 3750Vrms | 7V | Darlington with Base | - | - | SINGLE | - | - | 600mW | - | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 80mA | 7V | - | - | 60mA | - | - | - | 30V | 100mA | - | - | 5V | - | - | 20mA | - | 10mA | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-250L-500E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | 19% @ 16mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | 7V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | - | 50mA | 25mA | 20mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-W0AE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | - | 200mV | 50% @ 1mA | 1 | - | - | - | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N45-060E Broadcom Limited | 23 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 500mV | 200% @ 10mA | 1 | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4N45 | - | 3750Vrms | 30V | Darlington with Base | - | - | SINGLE | - | - | 600mW | - | 1.4V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 80mA | 7V | - | - | 60mA | - | - | - | 30V | 100mA | - | - | 5V | - | - | 20mA | - | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2705A-1-V-F3-A Renesas Electronics America | 5628 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 150mW | - | 1.2V | - | - | AC, DC | - | 30mA | - | - | - | - | - | - | - | 70V | 30mA | 5μs 7μs | - | - | - | - | 30mA | - | - | - | 300% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N35-560E Broadcom Limited | 28000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 300mV | 100% @ 10mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | 350mW | - | - | 4N35 | - | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 350mW | 100mA | 1.2V | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 100mA | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | - | 6V | - | - | 60mA | - | 10mA | - | - | - | - | - | 100% | 500000nA | - | - | - | ROHS3 Compliant | Lead Free |