- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Mfr | Number of Elements | Package | Product Status | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N139-520E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 500% @ 1.6mA | - | 1 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | 6N139 | - | 5000Vrms | 18V | Darlington with Base | - | - | - | SINGLE | 1 | - | 135mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | 60μs | 25 μs | - | - | - | - | - | 5V | - | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OCI934 Texas Instruments | 14128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-3S(TB)-V Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 300mV | 100% @ 10mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | - | SINGLE | 1 | - | - | 1.65V Max | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | - | 60mA | - | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-9085401HYA Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | - | - | 9% @ 16mA | - | 1 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-W454-060E Broadcom Limited | 39 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | 25% @ 16mA | - | 1 | - | - | - | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL827-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | 200mV | 50% @ 5mA | - | - | - | - | - | - | -55°C~110°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 3μs 4μs | - | - | - | - | - | 60mA | 60mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8978503KYA Broadcom Limited | 631 |
| Datasheet | 56 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | - | - | - | 200% @ 5mA | - | 2 | - | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 2 | - | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 40mA | - | - | - | 110mV | - | - | - | 0.01A | - | - | 1.8V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL3H7(TB)-VG Everlight Electronics Co Ltd | 10 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 200mV | 50% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | - | 5μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767902PA Broadcom Limited | 10 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 9% @ 16mA | - | 2 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | 200mW | not_compliant | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() EL816(B)-V Everlight Electronics Co Ltd | 6000 | - | - | 20 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | 200mV | 130% @ 5mA | - | 1 | - | - | - | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | - | 60mA | 60mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2742BV ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | 400mV | 100% @ 10mA | - | 1 | - | - | - | - | -25°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 145mW | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | 145mW | 1.2V | - | DC | - | - | 20mA | - | - | 50mA | 50 kHz | - | - | 400mV | 50mA | - | - | - | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | 50nA | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N140A-600 Broadcom Limited | 10 |
| Datasheet | 12 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | - | - | - | - | - | - | 200% @ 5mA | - | 4 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 6N140 | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 0.01A | - | - | 1.7V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8981002KYA Broadcom Limited | 763 |
| Datasheet | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | - | - | 200% @ 5mA | - | 1 | - | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 1 | - | 200mW | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 40mA | - | - | - | 110mV | - | - | - | - | 5V | - | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL1018(TA)-VG Everlight Electronics Co Ltd | 6961 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 300mV | 130% @ 5mA | - | 1 | - | - | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | VDE | 5000Vrms | 80V | Transistor | - | NPN | - | SINGLE | 1 | - | 250mW | 1.45V | - | DC | 4 μs | - | 50mA | - | - | 50mA | - | 18μs | 18 μs | 80V | 50mA | 2μs 3μs | 250mW | - | 6V | 6V | - | 60mA | - | 50mA | - | 260% @ 5mA | 4μs, 3μs | 300mV | - | - | - | - | 2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MCT6S ON Semiconductor | 35 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 774mg | - | 400mV | 20% @ 10mA | - | 2 | - | - | - | - | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 400mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | - | - | - | 400mW | 1.2V | - | DC | - | - | 60mA | 30V | - | 30mA | - | 2.4μs | 2.4 μs | 400mV | 30mA | - | - | - | 25V | - | 1.5V | 60mA | - | - | 0.03A | - | 2.4μs, 2.4μs | - | 20% | 100nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11D2SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 400mV | 20% @ 10mA | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | - | - | 7500Vpk | 300V | Transistor with Base | - | - | - | - | 1 | - | 300mW | 1.15V | - | DC | - | - | 80mA | - | - | 100mA | - | - | - | 300V | 100mA | - | - | - | 6V | - | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2801-1-F3-K-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | 4 | - | - | - | - | 300% @ 5mA | - | 1 | - | - | - | - | -55°C~100°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.05A | - | - | - | - | - | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 1114 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-0731-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 500% @ 1.6mA | - | 2 | - | - | - | - | 0°C~70°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | - | - | 2 | - | 135mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | - | - | - | 100mV | 60mA | - | - | - | 5V | - | 1.7V | 20mA | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD617B300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | 400mV | 63% @ 10mA | - | - | - | - | - | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | 1 | 1 | - | 1.35V | - | DC | - | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3μs | - | - | - | - | - | - | 50mA | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |