- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP293(E Toshiba Semiconductor and Storage | 7 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EL207 Everlight Electronics Co Ltd | 6800 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 240mW | - | - | - | 3750Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 240mW | 0.06A | - | - | 60mA | - | 10mA | 200% @ 10mA | 3μs, 3μs | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LDA201S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | 500mV | 33% @ 1mA | 2 | - | -40°C~85°C | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 800mW | - | - | - | 3750Vrms | 30V | Transistor | - | - | 2 | 2 | 800mW | - | 1.2V | DC | - | 100mA | - | - | - | - | - | 1.4V | - | 500mV | - | - | - | - | - | 5V | - | - | 1mA | - | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | 3.302mm | 9.652mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 500mV | 10% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | 4N28 | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | - | 1.18V | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PS2501-2X Isocom Components 2004 LTD | 3739 |
| - | 2 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 80% @ 5mA | 2 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 2 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | 0.05A | - | - | - | 50mA | - | 600% @ 5mA | - | 300mV | - | 100nA | 80V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL4502S(TA)-V Everlight Electronics Co Ltd | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | TR | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor | - | SINGLE | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMHA281V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 400mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | - | 50mA | 3μs | - | - | 400mV | 50mA | 3μs 3μs | - | - | - | 6V | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC364NTJ000F Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | - | 200mV | 50% @ 500μA | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | 170mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | - | - | - | 10mA | 10mA | - | 400% @ 500μA | - | 200mV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC207R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | - | - | 60mA | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10129 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | - | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 3176 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 400mV | 75% @ 5mA | - | Industrial grade | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 240mW | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | - | - | 25mA | 60mA | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MOC211R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | 400mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | 250mW | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 250mW | - | 1.15V | DC | - | 60mA | - | - | - | 150mA | 3.2μs | 1.5V | - | 30V | 150mA | 3.2μs 4.7μs | - | - | - | 6V | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 400mV | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | - | unknown | - | 5300Vrms | 30V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | 0.06A | - | - | - | 100mA | - | - | 2μs, 2μs | - | 20% | 50nA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP292-4(4LGBTRE Toshiba Semiconductor and Storage | 6610 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | 16-SO | - | - | - | 100% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | - | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 50mA | - | 600% @ 500μA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | - | - | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 120mW | - | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | - | - | 1.1V | AC, DC | - | - | 40V | - | - | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | - | - | - | - | - | 500mA | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC817X7NSZ0F SHARP/Socle Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200mV | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.2V | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 6V | - | 50mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACFL-5211T-500E Broadcom Limited | 2210 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | - | - | 32% @ 10mA | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8802-1-AX Renesas Electronics America | 23 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Bulk | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | - | 8mA | - | 0.025A | - | 35V | - | 25mA | - | 45% @ 16mA | 300ns, 600ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-3-W00E Broadcom Limited | 16705 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | SINGLE | - | - | 250mW | 150mA | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | - | - | 6V | - | 60mA | - | 60mA | 200% @ 10mA | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACFL-5212T-560E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | - | - | 32% @ 10mA | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 30mW | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |