- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Supply Voltage | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0500-560E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 5% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | - | - | - | SINGLE | 1 | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 25mA | - | - | - | - | - | 200ns, 1.3μs | - | 2.7 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 2 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 1.7V | 25mA | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3760#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 305mW | 18V | - | - | - | - | 3750Vrms | - | Darlington | 30mA | - | - | 2V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 30mA | 14μs | - | - | - | 30mA | 14μs 0.4μs | - | 0.05A | - | - | 50mA | - | - | 0.03A | - | - | 4.5μs, 8μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139#500 Broadcom Limited | 10 |
| - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | 6N139 | - | 3750Vrms | - | Darlington with Base | - | - | - | - | SINGLE | 1 | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | 5V | - | 20mA | - | - | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701-560E Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | - | - | - | 3750Vrms | - | Darlington with Base | - | - | - | 4.5V | SINGLE | 1 | - | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | - | 2.5V | - | 10mA | - | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM121DR1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 400mV | 50% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3H711NIP0F Sharp Microelectronics | 7270 |
| - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | - | 200mV | 140% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | - | - | 1 | 1 | 170mW | 1.2V | DC | - | 10mA | 80V | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 10mA | 10mA | - | - | - | 350% @ 500μA | - | 200mV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N45-000E Broadcom Limited | 2568 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 500mV | 200% @ 10mA | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | 4N45 | - | 3750Vrms | 7V | Darlington with Base | 60mA | - | - | - | SINGLE | - | - | 600mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 100 kbps | 60mA | - | - | - | 30V | 100mA | - | - | - | 5V | - | 20mA | - | 10mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS8101-F3-AX CEL | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 15% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 1 | - | 100mW | 1.7V | DC | - | 25mA | 35V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-1-060E Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | - | - | SINGLE | - | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | - | 6V | - | 60mA | - | 60mA | - | - | 80% @ 10mA | - | - | - | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA3M ON Semiconductor | 5490 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | 400mV | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | 1 | 1 | 250mW | 1.17V | AC, DC | - | 60mA | - | - | - | - | - | 1.5V | - | 30V | 50mA | - | - | - | - | - | - | 60mA | - | - | - | - | - | 400mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCNW138#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | - | 4.5V | SINGLE | 1 | - | 135mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | - | 3V | - | 20mA | - | - | - | - | - | 11μs, 70μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIL117SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | - | 400mV | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | 30V | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | - | 6V | - | - | - | - | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8398940000 Weidmüller | 41 |
| Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 300V | -25°C~50°C | Bulk | 2006 | - | - | - | Active | Not Applicable | - | - | - | - | - | 10mW | - | - | 63.2mm | - | - | CE, CSA, cURus | - | 5V | Transistor | - | 120V | - | - | - | 1 | - | - | - | DC | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 27μs, 210μs | - | - | - | 91mm | 6mm | No | - | RoHS Compliant | Lead Free | ||
![]() EL1017(TA)-VG Everlight Electronics Co Ltd | 90000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 300mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | VDE | 5000Vrms | 80V | Transistor | - | - | NPN | - | SINGLE | 1 | - | - | 1.45V | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | 60mA | 60mA | 50mA | - | - | 160% @ 5mA | 4μs, 3μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2565L-1-V-A Renesas Electronics America | 3329 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | SINGLE | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | 3μs | - | - | - | - | 3μs 5μs | - | 0.08A | - | - | - | 80mA | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 20% @ 16mA | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | 1 | - | - | 1.57V | DC | - | - | 20V | - | - | 16mA | - | - | - | - | 16mA | - | - | - | - | - | 25mA | 25mA | - | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CNY17F-2S(TA)-V Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 300mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | SINGLE | 1 | - | - | 1.65V Max | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | 60mA | - | - | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC851XPJ000F Sharp Microelectronics | 18842 | - | Datasheet | - | - | Surface Mount | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 300mV | - | 1 | - | -25°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 200mW | - | - | unknown | - | - | 5000Vrms | 350V | Transistor | - | - | - | - | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 10μs | - | 12 μs | 350V | 50mA | 4μs 5μs | - | - | 6V | - | - | - | - | - | - | - | - | - | 80% | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JANTX4N49 TT Electronics/Optek Technology | 47 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 200% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | - | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | 40mA | - | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - |