- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCP-PCT218/E-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 60% @ 2mA | 2 | - | -30°C~100°C | Tape & Reel (TR) | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | 60V | Transistor | - | - | 2 | - | - | - | 1.2V | DC | - | - | 60V | - | 50mA | 5μs | - | 300mV | - | 5μs 4μs | - | 0.05A | - | - | - | - | - | - | - | 600% @ 2mA | - | - | - | - | 100nA | - | - | - | ROHS3 Compliant | - | ||
![]() CPC1303GR IXYS Integrated Circuits Division | 417 |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 200% @ 200μA | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | 30V | - | - | 50mA | - | - | 2500% @ 200μA | 2μs, 8μs | 500mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K49U-500E Broadcom Limited | 3619 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 32% @ 10mA | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2012 | R²Coupler™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.5V | DC | - | - | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 20mA | 20mA | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(B)(EB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 130% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | - | 260% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW4502#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL213 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 240mW | 0.06A | - | - | - | 60mA | - | 10mA | - | - | 3μs, 3μs | - | - | 100% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() APV2111V Panasonic Electric Works | 61 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | - | - | - | - | - | -40°C~85°C | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.5kV | 75mW | 1 | - | 1500Vrms | 8.2V | Photovoltaic | - | SINGLE | 1 | - | - | 8μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 3mA | - | - | - | 800μs | 100 μs | - | - | - | - | - | - | - | - | 50mA | 50mA | - | 8μA | - | 800μs, 100μs | - | 5V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-2731-020E Broadcom Limited | 39 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 500% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 135mW | - | - | 5000Vrms | - | Darlington | - | - | 2 | - | 135mW | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | - | - | 100mV | 60mA | - | - | - | 5V | - | 1.7V | 20mA | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H410NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 50% @ 500μA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | - | unknown | 2500Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | 50mA | 4μs | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 10mA | - | - | 400% @ 500μA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 158 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | 4 | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | 80nA | 80V | - | - | RoHS Compliant | - | ||
![]() ACPL-K453-500E Broadcom Limited | 239 | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 5V | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2561AL1-1-V-A Renesas Electronics America | 1985 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 150mW | - | 1.2V | DC | - | 30mA | - | - | - | - | - | 70V | 30mA | 3μs 5μs | - | - | 6V | - | - | 30mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP3905(E Toshiba Semiconductor and Storage | 58 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.65V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 300μs, 1ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-K44T-560E Broadcom Limited | 12000 | - | - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 32% @ 10mA | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | - | - | 600mW | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 20mA | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2741CSV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 400mV | 100% @ 10mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | 1 | - | - | - | 1.5V Max | DC | - | 20mA | - | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11G3 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 5300Vrms | - | Darlington with Base | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | - | 60mA | - | - | - | 5μs, 100μs | 1.2V | - | 200% | - | 55V | - | - | - | - | ||
![]() PS2561DL2-1Y-A Renesas Electronics America | 240 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | - | - | 40mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | 80V | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-W0LE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 200mV | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | - | 100% @ 5mA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL1010(TA)-VG Everlight Electronics Co Ltd | 366630 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | VDE APPROVED | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.45V | DC | - | - | - | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | - | 0.06A | - | - | - | 60mA | 60mA | - | - | 600% @ 5mA | 4μs, 3μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL111S(TA)-V Everlight Electronics Co Ltd | 23 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 50% | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 2mA | - | - | 400mV | - | 6μs 8μs | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | 12.5% | 50nA | - | - | - | ROHS3 Compliant | - |