- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL1010(TA)-VG Everlight Electronics Co Ltd | 366630 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | VDE APPROVED | 250mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.45V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 600% @ 5mA | 4μs, 3μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL111S(TA)-V Everlight Electronics Co Ltd | 23 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 400mV | 50% | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 2mA | - | - | - | 400mV | - | 6μs 8μs | - | - | 60mA | - | - | - | - | - | - | 12.5% | 50nA | - | ROHS3 Compliant | - | ||
![]() SFH628A-2SM Isocom Components | 14 | - | - | - | - | - | SMD-4 | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N25S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 500mV | 20% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 500mV | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | - | 20% | 50nA | - | ROHS3 Compliant | - | ||
![]() EL817(C)-V Everlight Electronics Co Ltd | 10 |
| - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200mV | 200% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.06A | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTX4N24 TT Electronics/Optek Technology | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 100% @ 10mA | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() 4N33S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | - | 1V | 500% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | - | 5000Vrms | 55V | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | 60mA | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N25-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 500mV | 20% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 500mV | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | - | 20% | 50nA | No | ROHS3 Compliant | - | ||
![]() 4N28SR2M ON Semiconductor | 40000 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 500mV | 10% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 4N28 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | 2μs | - | - | 500mV | - | - | - | 6V | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() ACPL-M49U-500E Broadcom Limited | 3310 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | 32% @ 10mA | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.5V | DC | - | - | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | 20mA | 20mA | - | 80% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC123X2YSZ0F SHARP/Socle Technology | 50000 |
| - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200mV | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | - | 12.5mA | 18μs | - | 18 μs | 70V | - | 4μs 3μs | - | 6V | 50mA | - | - | 250% @ 5mA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() FODM452R1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 20% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 100mW | 1.6V | DC | - | 25mA | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC815XJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 1V | 600% @ 1mA | 1 | - | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | unknown | - | - | 5000Vrms | 35V | Darlington | SINGLE | - | - | 200mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 500μA | - | - | 75mA | 300μs | - | 250 μs | 35V | 80mA | 60μs 53μs | - | 6V | - | 50mA | - | 7500% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY171 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | 300mV | 40% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | - | 5300Vrms | 70V | Transistor with Base | - | 1 | - | - | 1.35V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2502-4-A Renesas Electronics America | 10000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 1V | 200% @ 1mA | 4 | - | -55°C~100°C | Tube | 2006 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 160mW | - | - | - | 5000Vrms | 40V | Darlington | - | - | - | - | 1.17V | DC | - | 80mA | 40V | - | 160mA | 100μs | - | 100 μs | 1V | 160mA | 100μs 100μs | - | 6V | 80mA | - | - | - | - | - | 6V | 2000 % | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLP621XGB Isocom Components 2004 LTD | 6520 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | - | 100% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2565-1-A Renesas Electronics America | 9081 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 150mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | 150mW | 1.17V | AC, DC | - | 80mA | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | - | 80mA | - | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL817(M) Everlight Electronics Co Ltd | 918 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 35V | 200mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | NOT SPECIFIED | - | - | UL RECOGNIZED | 200mW | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 60mA | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | 60mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4503-360E Broadcom Limited | 19 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() LDA101 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | 500mV | 33% @ 1mA | 1 | - | -40°C~85°C | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 3750Vrms | 30V | Transistor with Base | - | 1 | 1 | 150mW | 1.2V | DC | - | 50mA | - | - | - | - | 1.4V | - | 500mV | - | - | - | 5V | - | 1mA | - | - | 7μs, 20μs | 500mV | - | 300 % | - | - | ROHS3 Compliant | Lead Free |