- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Forward Current | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package | Package Type | Product Status | Rad Hardened | Repetitive Peak off-state volt | RoHS | Trigger Current | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Capacitance | Pin Count | Approval Agency | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Forward Current | Forward Voltage | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Turn On Time | Isolation Voltage | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3060 Isocom Components | 41 | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | - | 1 | -40C to 100C | Industrial | Triac | - | PDIP | - | No | 600(V) | - | 30(mA) | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 0.25(W) | - | 50(mA) | 1.4(V) | 6(V) | - | - | 5300(V) | - | - | - | - | - | ||
![]() APT1222D05 Panasonic | In Stock | - | - | - | DIP-6 | - | - | - | - | 50 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO3052-3122 Vishay | In Stock | - | - | Through Hole | 0805 (2012 Metric) | 0805 | RK73H2A | 200µA (Typ) | 10mA | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 600 V | No | -55°C ~ 155°C | - | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 20.5 Ohms | Thick Film | 0.25W, 1/4W | - | - | CSA, cUR, UR, VDE | 5300Vrms | Triac | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | - | 100 mA | 1.5kV/µs | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() MOC3081VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | MOC308 | 500µA (Typ) | 15mA | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 800 V | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | 1 | - | - | 1.3V | - | - | - | 60 mA | - | - | - | 600V/µs | - | - | - | ||
![]() MOC3163VM Fairchild | 12000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | MOC316 | 500µA (Typ) | 5mA | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 600 V | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | 1 | - | - | 1.3V | - | - | - | 60 mA | - | - | - | 1kV/µs | - | - | - | ||
![]() FODM3052R3V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | FODM30 | 300µA (Typ) | 10mA | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 600 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | - | 70 mA | 1kV/µs | - | - | - | ||
![]() FOD4118SD Fairchild | 1 | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | FOD4118 | 500µA | 1.3mA | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 800 V | Yes | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 5000Vrms | Triac | - | 1 | - | - | 1.25V | - | - | - | 30 mA | 60µs | - | - | 10kV/µs | - | - | - | ||
![]() FODM3021 Fairchild | 1490 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | FODM30 | 300µA (Typ) | 15mA | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | 400 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | - | 70 mA | 10V/µs (Typ) | - | - | - | ||
![]() 9400CN Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | TELEDYNE CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP435P1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | RIEDON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC4553B HARRIS | In Stock | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC4553AA3 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SODDB3T Taiwan Semiconductor | 556520 | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | IBO Max - 15uA | - | - | - | - | - | - | ± VBO - 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESD5V0L1UC Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DFN1006L | - | - | - | - | - | - | - | - | ID & VWM - 0.1uA | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESD5V0V4UA Taiwan Semiconductor | 38540 | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2510P10 (DSON10) | - | - | - | - | - | - | - | - | ID & VWM - 1uA | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESD5V0V4UCU6 Taiwan Semiconductor | 38540 |
| - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOT-363 | - | - | - | - | - | - | - | - | ID & VWM - 3uA | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDC5V0 Taiwan Semiconductor | 19 |
| - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | ID & VWM - 5uA | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDE12V Taiwan Semiconductor | 6 |
| - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 503 | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | VWM - 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDE24V Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 503 | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | VWM - 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDL12V Taiwan Semiconductor | 19 |
| - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | VWM - 12V | - | - | - | - | - | - | - | - | - | - | - | - | - |