- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Manufacturer | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Approval Agency | Voltage - Isolation | Output Type | Failure Rate | Configuration | Number of Channels | Voltage | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Cable Opening | Forward Current-Max | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Features | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TESDL24V Taiwan Semiconductor | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VWM - 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDQ5V0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | DFN1006 (0402) | - | - | - | - | - | - | - | - | - | - | - | - | - | ID & VWM - 1uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDUB24V Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 0603-B | - | - | - | - | - | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VWM - 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TESDUB5V0 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 0603-B | - | - | - | - | - | - | - | - | - | - | - | - | - | ID & VWM - 2uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VWM - 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3033SM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | MOC303 | - | - | 400µA (Typ) | 5mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | 250 V | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | 4170Vrms | Triac | - | - | 1 | - | - | 1.25V | - | - | - | 60 mA | - | - | - | - | 1kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3163TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | MOC316 | - | - | 500µA (Typ) | 5mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | 600 V | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | - | 1 | - | - | 1.3V | - | - | - | 60 mA | - | - | - | - | 1kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BRT22F-X009 Vishay | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | BRT22 | - | - | 500µA | 1.2mA | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | Obsolete | - | - | 600 V | Yes | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UR, VDE | 5300Vrms | Triac | - | - | 1 | - | - | 1.16V | - | - | - | 60 mA | 35µs | 300 mA | - | - | 10kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO3021-X001 Vishay | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | VO302 | - | - | 200µA (Typ) | 15mA | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | Obsolete | - | - | 400 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, cUL, FIMKO, UL, VDE | 5000Vrms | Triac | - | - | 1 | - | - | 1.3V | - | - | - | 50 mA | - | 100 mA | - | - | 100V/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD4108TV Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | FOD4108 | - | - | 500µA | 2mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | 800 V | Yes | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | Triac | - | - | 1 | - | - | 1.25V | - | - | - | 30 mA | 60µs | - | - | - | 10kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM3052 Fairchild | 37 | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | FODM30 | - | - | 300µA (Typ) | 10mA | - | Fairchild Semiconductor | - | - | - | Tube | - | Obsolete | - | - | 600 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | 70 mA | - | - | 1kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD4118 Fairchild | 45000 | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | FOD411 | - | - | 500µA | 1.3mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Active | - | - | 800 V | Yes | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 5000Vrms | Triac | - | - | 1 | - | - | 1.25V | - | - | - | 30 mA | 60µs | - | - | - | 10kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWXX58336 Vishay | In Stock | - | - | - | - | - | - | - | - | - | HWXX5 | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM3053R1 Fairchild | 16401 | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | FODM30 | - | - | 300µA (Typ) | 5mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | 600 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | 70 mA | - | - | 1kV/µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3033TV-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM3023R3V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | FODM30 | - | - | 300µA (Typ) | 5mA | - | Fairchild Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | 400 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | - | 1 | - | - | 1.2V | - | - | - | 60 mA | - | 70 mA | - | - | 10V/µs (Typ) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3012SR2-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | 203109 | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3022SM. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 0.1 % | - | - | - | - | 226 kΩ | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() MOC3031M. Fairchild | 32 | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | D38999/20ZE | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | 55 | - | Black | Aviation, Marine, Military | - | - | Threaded | - | - | D | Unshielded | Environment Resistant | Black Zinc Nickel | 17-35 | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MOC3032S-M Isocom Components | 30 |
| - | - | - | SURFACE MOUNT | - | - | - | - | KJB6T | - | - | - | - | - | ITT Cannon, LLC | 1 | 100 | -40 | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | .05 | - | - | - | 250 | 5300 | - | 3 | 10 | - | .01 | 250 | .0001 | - | - | - | - | - | ||
![]() MOC3042T-M Isocom Components | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RK73H1J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | - | RK73H | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 365 Ohms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 |