- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Load Voltage | Mfr | Package | Product Status | RoHS | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Part Status | Approval Agency | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | SCR Type | Static dV/dt (Min) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP360J(CANO) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | TLP360 | 1mA | 10mA | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | 600 V | No | -40°C ~ 100°C | - | - | - | CQC, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | 50 mA | 30µs | 100 mA | - | 500V/µs (Typ) | ||
![]() FOD4116SDV Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | FOD4116 | 500µA | 1.3mA | - | Fairchild Semiconductor | Bulk | Active | - | 600 V | Yes | -55°C ~ 100°C | - | - | - | CSA, UL, VDE | 5000Vrms | Triac | 1 | 1.25V | 30 mA | 60µs | - | - | 10kV/µs | ||
![]() TLP3052A(F Toshiba | 10000 | - | - | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 6-DIP | - | TLP3052 | 600µA | 10mA | - | Toshiba Semiconductor and Storage | Box | Active | - | 600 V | No | -40°C ~ 100°C | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | 50 mA | - | 100 mA | - | 2kV/µs (Typ) | ||
![]() HSMP98000 Vishay | In Stock | - | - | - | - | - | - | HSMP98 | - | - | - | Vishay Semiconductor Opto Division | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD420V Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | FOD420 | 500µA | 2mA | - | Fairchild Semiconductor | Bulk | Active | - | 600 V | No | -55°C ~ 100°C | - | - | - | cUL, FIMKO, UL, VDE | 5000Vrms | Triac | 1 | 1.28V | 30 mA | 60µs | - | - | 10kV/µs | ||
![]() PC3SF11YVZAF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | PC3SF11 | 3.5mA | 10mA | - | SHARP/Socle Technology | Tube | Discontinued at Digi-Key | - | 600V | No | -30°C ~ 100°C | Tube | -- | Discontinued at Digi-Key | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | Triac | 1 | 1.2V | 50mA | 100µs (Max) | 100mA | - | 1kV/µs | ||
![]() FODM3021R3 Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 15mA | - | Fairchild Semiconductor | Bulk | Obsolete | - | 400 V | No | -40°C ~ 100°C | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | - | 10V/µs (Typ) | ||
![]() PC3SD11YTZAF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | PC3SD11 | 3.5mA | 10mA | - | SHARP/Socle Technology | Tube | Discontinued at Digi-Key | - | 600 V | No | -30°C ~ 100°C | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | 1 | 1.2V | 50 mA | 100µs (Max) | 100 mA | - | 1kV/µs | ||
![]() FODM3051 Fairchild | 1322 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 15mA | - | Fairchild Semiconductor | Tube | Obsolete | - | 600 V | No | -40°C ~ 100°C | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | - | 1kV/µs | ||
![]() MOC3021SVM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | MOC302 | 100µA (Typ) | 15mA | - | Fairchild Semiconductor | Bulk | Active | - | 400 V | No | -40°C ~ 85°C | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | 1 | 1.15V | 60 mA | - | - | - | - | ||
![]() MOC3051TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | MOC305 | 220µA (Typ) | 15mA | - | Fairchild Semiconductor | Bulk | Active | - | 600 V | No | -40°C ~ 85°C | - | - | - | UR, VDE | 4170Vrms | Triac | 1 | 1.18V | 60 mA | - | - | - | 1kV/µs | ||
![]() MOC3082S GUOXIN JIAPIN SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | 800V | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-way thyristor | - | ||
![]() 4N393S Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 4N39 | 1mA | 30mA | - | Fairchild Semiconductor | Tube | Obsolete | - | 200 V | No | -55°C ~ 100°C | - | - | - | UR, VDE | 5300Vrms | SCR | 1 | 1.1V | 60 mA | 50µs (Max) | 300 mA | - | 500V/µs | ||
![]() FODM3022V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 10mA | - | Fairchild Semiconductor | Tube | Obsolete | - | 400 V | No | -40°C ~ 100°C | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | - | 10V/µs (Typ) | ||
![]() IS3020G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 100μA (Typ) | 30mA | - | - | - | - | - | 400 V | No | -40°C ~ 100°C | Tube | IS3020 | Active | - | 5300Vrms | Triac | 1 | 1.2V | 50 mA | - | - | - | 10V/μs (Typ) | ||
![]() IS3021G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 100μA (Typ) | 15mA | - | - | - | - | - | 400 V | No | -40°C ~ 100°C | Tube | IS3021 | Active | - | 5300Vrms | Triac | 1 | 1.2V | 50 mA | - | - | - | 10V/μs (Typ) | ||
![]() IS620G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 400μA | 30mA | - | - | - | - | - | 600 V | Yes | -40°C ~ 100°C | Tube | IS62 | Active | UL, VDE | 5300Vrms | Triac | 1 | 1.2V | 50 mA | - | - | - | 600V/μs | ||
![]() IS3052G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 200µA (Typ) | 10mA | - | - | - | - | - | 600 V | No | -40°C ~ 100°C | Tube | IS3052 | Active | UL, VDE | 5000Vrms | Triac | 1 | 1.2V | 50 mA | - | - | - | 1kV/µs | ||
![]() IS623G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 400μA | 5mA | - | - | - | - | - | 600 V | Yes | -40°C ~ 100°C | Tube | IS62 | Active | UL, VDE | 5300Vrms | Triac | 1 | 1.2V | 50 mA | - | - | - | 600V/μs | ||
![]() IS608G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 100μA (Typ) | 7mA | - | - | - | - | - | 450 V | No | -40°C ~ 100°C | Tube | IS608 | Active | UL | 5300Vrms | Triac | 1 | 1.2V | 1 A | - | - | - | - |