- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SD11YXPCF SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | - | 5 | - | 3.5mA | 5mA | 1 | 800V | No | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, UR, VDE | 5000Vrms | 560V | Triac | 100mA | SINGLE | - | 100mA | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | - | - | 6V | - | 100μA | - | 100μs (Max) | - | - | - | - | 50V/μs | - | 5mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD11NTZAF Sharp Microelectronics | 32680 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 6-DIP | 3.5mA | 10mA | - | 600V | No | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | 1.2V | 100 μs | - | 50mA | - | - | 1.2V | - | 100mA | - | - | - | 3.5mA | 50mA | 100μs (Max) | - | 100mA | - | - | 1kV/μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S21ME3P Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 6 | - | - | - | 1 | - | - | - | Cut Tape (CT) | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | 100°C | -30°C | UL RECOGNIZED, VDE APPROVED | - | unknown | BSI, DEMKO, SEMKO, UR | - | - | - | - | SINGLE | 1 | - | - | 40 μs | TRIAC OUTPUT OPTOCOUPLER | - | - | 100mA | 1.2V | - | 100mA | 0.05A | - | - | 3.5mA | - | - | - | - | - | 5000V | - | - | 7mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() APT1232AX Panasonic Electric Works | 1727 |
| Datasheet | 10 Weeks | - | Surface Mount | 5-SMD, Gull Wing | YES | - | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | 1.21V | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 50mA | 100μs (Max) | - | 100mA | 600V | - | 500V/μs | 2V | 10mA | - | - | - | - | RoHS Compliant | - | ||
![]() EL3042 Everlight Electronics Co Ltd | 19500 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 280μA Typ | 10mA | 1 | 400V | Yes | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | - | - | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | - | 1kV/μs | - | 10mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC3021 ON Semiconductor | 88 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 100μA | 15mA | - | 400V | No | - | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2S3Y Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | 3.5mA | 10mA | 1 | 600V | No | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, UR, VDE | 3750Vrms | 600V | Triac | - | SINGLE | 1 | - | 1.2V | - | - | - | - | 50mA | - | - | - | 0.05A | - | - | 100μA | - | 100μs (Max) | 0.05A | - | - | - | 100V/μs | - | 10mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELM3083(TA)-V Everlight Electronics Co Ltd | 380 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 280μA Typ | 5mA | 1 | 800V | Yes | -40°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 3750Vrms | - | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 70mA | 0.06A | - | - | 280μA | 60mA | - | 0.07A | - | - | - | 1kV/μs | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() APT1212WAY Panasonic Electric Works | 1219 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Surface Mount | 5-SMD, Gull Wing | - | 6 | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | 1.21V | 100 μs | - | 50mA | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | - | 500V/μs | 2.5V | 10mA | 3.4mm | 8.8mm | 6.4mm | - | RoHS Compliant | - | ||
![]() MOC3010TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 100μA Typ | 15mA | - | 250V | No | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL3033S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 280μA Typ | 5mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | - | 1kV/μs | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3163TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 500μA Typ | 5mA | 1 | 600V | Yes | -40°C~85°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | - | compliant | UL | 4170Vrms | - | Triac | - | SINGLE | 1 | - | 1.3V | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | - | - | - | - | 1kV/μs | - | 5mA | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD11NXZBF SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | - | 5 | - | 3.5mA | 7mA | 1 | 600V | No | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | 100mA | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | - | - | 6V | - | 100μA | - | 100μs (Max) | - | - | - | - | 1kV/μs | - | 7mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM3012R1_NF098 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | 300μA Typ | 5mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | cUR, UR | 3750Vrms | - | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | ||
![]() MOC3042TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 400μA Typ | 10mA | - | 400V | Yes | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | - | ||
![]() S2S3LY Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | 3.5mA | 5mA | 1 | 600V | No | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, UR, VDE | 3750Vrms | 600V | Triac | - | SINGLE | 1 | - | 1.2V | - | - | - | - | 50mA | - | - | - | 0.05A | - | - | 100μA | - | 100μs (Max) | 0.05A | - | - | - | 100V/μs | - | 5mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3SD11NXZDF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | - | - | - | 3.5mA | - | - | 600V | No | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | - | 1 | - | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | - | - | - | - | 100μA | - | 100μs (Max) | - | - | - | - | 1kV/μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3063TM ON Semiconductor | 12420 | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 500μA Typ | 5mA | - | 600V | Yes | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | 1.3V | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600V/μs | - | - | - | - | - | - | - | - | ||
![]() PC4SF11YTZBF SHARP/Socle Technology | 24 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | - | 3.5mA | 7mA | 1 | 800V | No | -30°C~100°C | Tube | - | - | e2 | - | Discontinued | 2 (1 Year) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | 100mA | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | - | - | 6V | 50mA | 100μA | - | 100μs (Max) | - | - | - | - | 50V/μs | - | 7mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3ST11NSZBF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 3.5mA | 7mA | 1 | 600V | No | -30°C~100°C | Tube | 2004 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | SINGLE | 1 | - | 1.2V | 100 μs | - | 50mA | - | 100mA | - | - | - | - | - | - | 100μA | - | 100μs (Max) | - | - | - | - | 1kV/μs | - | 7mA | - | - | - | - | RoHS Compliant | Lead Free |