- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Reach Compliance Code | JESD-30 Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Operating Mode | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Transistor Application | Max Input Voltage | Output Current per Channel | Forward Voltage | Polarity/Channel Type | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Drain Current-Max (Abs) (ID) | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Hold Current | Current - DC Forward (If) (Max) | FET Technology | Power Dissipation-Max (Abs) | Turn On Time | On-State Current-Max | Isolation Voltage | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N40 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | SILICON | 1mA | 14mA | 1 | 400V | No | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | SINGLE | compliant | R-PSFM-T3 | UR | 5300Vrms | - | SCR | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | 1.1V | - | - | - | - | SWITCHING | - | - | - | N-CHANNEL | - | - | - | - | 23A | 92A | 400V | - | 60mA | METAL-OXIDE SEMICONDUCTOR | 235W | 50μs (Max) | - | - | 300mA | - | 500V/μs | - | - | - | - | - | - | - | - | ||
![]() PC3SD11NXZCF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 5 | - | - | - | - | 1 | - | - | - | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | UL RECOGNIZED | - | - | - | - | - | 420V | - | 100mA | SINGLE | - | - | - | 100mA | - | 100 μs | TRIAC OUTPUT OPTOCOUPLER | 50mA | - | - | 1.4V | 100mA | 1.2V | - | 1.2V | - | - | 6V | - | - | - | 100μA | - | - | - | - | - | 5V | - | - | - | - | 5mA | - | - | 600V | No | RoHS Compliant | Lead Free | ||
![]() EL3043M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 280μA Typ | 5mA | 1 | 400V | Yes | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | - | 100mA | 400V | 1kV/μs | 3V | 5mA | 1A | 0.005A | - | No | ROHS3 Compliant | - | ||
![]() H11C63S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 30mA | - | 400V | No | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 300mA | - | 500V/μs | - | - | - | - | - | - | - | - | ||
![]() S2S3B Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | - | 4 | - | - | 3.5mA | 10mA | 1 | - | No | -30°C~100°C | Tape & Reel (TR) | 2004 | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | CSA, UR | 3750Vrms | 600V | Triac | - | SINGLE | - | - | - | 50mA | 1.2V | - | - | 50mA | - | - | - | 50mA | - | - | - | - | - | 6V | - | - | - | 100μA | - | - | - | 100μs (Max) | 0.05A | - | - | - | 100V/μs | - | 10mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FODM3023R2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 5mA | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | ||
![]() EL3082S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 280μA Typ | 10mA | 1 | 800V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | - | 100mA | - | 600V/μs | - | 10mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() FODM3011R2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 10mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | ||
![]() FODM3023V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 5mA | - | 400V | No | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | ||
![]() PC3SD11NTZDF Sharp Microelectronics | 26322 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | - | - | 3.5mA | - | - | 600V | No | -30°C~100°C | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | - | 1 | - | - | - | 1.2V | 100 μs | - | 50mA | - | - | 1.4V | - | - | - | 1.2V | 100mA | - | - | - | - | - | 3.5mA | - | - | - | 100μs (Max) | - | - | - | - | 1kV/μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL3053S1(TA)-V Everlight Electronics Co Ltd | 21 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 250μA Typ | 5mA | 1 | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | 1.18V | - | 0.06A | - | - | - | - | 250μA | 60mA | - | - | - | - | - | 100mA | 600V | 1kV/μs | 2.5V | 5mA | 1A | 0.005A | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC3SG11YIZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SMD | - | 3.5mA | 10mA | - | 600V | No | -30°C~100°C | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | - | - | - | UR, VDE | 3750Vrms | 420V | Triac | 50mA | - | 1 | 1 | - | - | 1.2V | 100 μs | - | 50mA | 600V | - | - | 50mA | 1.2V | - | - | - | - | - | - | - | - | 100μA | 50mA | - | - | 100μs (Max) | - | - | 50mA | - | 100V/μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD11YTZAH SHARP/Socle Technology | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 3.5mA | 10mA | - | 600V | No | -30°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 100μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD11NTZBH SHARP/Socle Technology | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 3.5mA | 7mA | - | 600V | No | -30°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 100μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q3023 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 250μA Typ | 5mA | - | 400V | No | -55°C~100°C | Tube | 2014 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | 100V/μs (Typ) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11C5W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 20mA | - | 400V | No | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 300mA | - | 500V/μs | - | - | - | - | - | - | - | - | ||
![]() FODM3012R2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 5mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | ||
![]() EL3011 Everlight Electronics Co Ltd | 23264 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 250μA Typ | 10mA | 1 | 250V | No | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | 1.18V | 100mA | - | - | - | - | - | 250μA | 60mA | - | - | - | - | - | 100mA | - | 100V/μs (Typ) | - | 10mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3083S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 280μA Typ | 5mA | 1 | 800V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | - | 100mA | 800V | 600V/μs | 3V | 5mA | 1A | 0.005A | - | No | ROHS3 Compliant | - | ||
![]() EL3012S1(TA)-V Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 250μA Typ | 5mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | 1.18V | - | - | - | - | - | - | 250μA | 60mA | - | - | - | - | - | 100mA | 250V | 100V/μs (Typ) | 2.5V | 5mA | 1A | 0.005A | - | - | ROHS3 Compliant | - |