- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Approval Agency | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Input Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3023S1(TA) Everlight Electronics Co Ltd | 100000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | - | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | 1.5V | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3022S1(TA) Everlight Electronics Co Ltd | 100000 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 10mA | 1 | - | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | 1.5V | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3053S(TA) Everlight Electronics Co Ltd | 21 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | - | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 330mW | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | 60mA | 1.5V | 1.18V | - | - | 250μA | - | - | - | 100mA | - | 1kV/μs | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3043S1(TA)-V Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 5mA | 1 | - | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | 1.5V | - | - | - | 280μA | 60mA | - | - | 100mA | 400V | 1kV/μs | 3V | 5mA | 1A | 0.005A | No | ROHS3 Compliant | - | ||
![]() EL3042S1(TA)-V Everlight Electronics Co Ltd | 1000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 10mA | 1 | - | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | 1.5V | - | - | - | 280μA | 60mA | - | - | 100mA | 400V | 1kV/μs | 3V | 10mA | 1A | - | No | ROHS3 Compliant | - | ||
![]() EL3012S1(TA) Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | - | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | 1.5V | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3031S(TA) Everlight Electronics Co Ltd | 26322 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 15mA | 1 | - | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | 1.5V | - | - | - | 280μA | 60mA | - | - | 100mA | - | 1kV/μs | - | 15mA | - | - | No | ROHS3 Compliant | - | ||
![]() PC3SD11YXPCH Sharp Microelectronics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 5-SMD, Gull Wing | - | 3.5mA | 5mA | - | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | 50mA | 100μs (Max) | - | 100mA | - | 1kV/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N393S ON Semiconductor | 537 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 30mA | - | - | 200V | No | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | SCR | 300mA | - | 1 | 450mW | 1.1V | 50 μs | 10mA | - | - | 300mA | - | 1mA | 60mA | 50μs (Max) | - | - | - | 500V/μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL3051S(TA)-V Everlight Electronics Co Ltd | 37 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 15mA | 1 | - | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | 1.5V | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | - | 1kV/μs | 2.5V | 15mA | 1A | - | - | ROHS3 Compliant | - | ||
![]() MOC3023 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100μA | 5mA | 1 | -40°C | 400V | No | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | UL APPROVED | - | - | 5300Vrms | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | - | - | - | - | - | 5mA | - | - | - | Non-RoHS Compliant | - | ||
![]() FODM3023R3V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 5mA | 1 | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | SINGLE | 1 | - | 1.2V | - | - | - | - | - | 0.06A | - | 60mA | - | 0.07A | 70mA | - | 10V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3021TM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 100μA Typ | 15mA | 1 | - | 400V | No | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | - | - | UL | 4170Vrms | Triac | - | SINGLE | 1 | - | 1.15V | - | - | - | - | - | 0.06A | - | 60mA | - | - | - | - | - | - | 15mA | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3052R4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | 1 | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | BSI, CSA, UL | 3750Vrms | Triac | - | SINGLE | 1 | - | 1.2V | - | - | - | - | - | 0.06A | - | 60mA | - | 0.07A | 70mA | - | 1kV/μs | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3051 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3023 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 5mA | 1 | - | 400V | No | -40°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | BSI, CSA, UL | 3750Vrms | Triac | - | SINGLE | 1 | - | 1.2V | - | - | - | - | - | 0.06A | - | 60mA | - | 0.07A | 70mA | - | 10V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3011R4V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3033VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 400μA Typ | 5mA | 1 | - | 250V | Yes | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | VDE APPROVED | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | SINGLE | 1 | - | 1.25V | - | - | - | - | - | 0.06A | - | 60mA | - | - | - | - | 1kV/μs | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3051R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3021 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 400V | No | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | ROHS3 Compliant | - |