- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3031FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 15mA | - | 250V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() S11MD5P Sharp Microelectronics | 926 |
| - | - | Surface Mount | - | SMD/SMT | 6 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | UR | - | - | - | - | - | 1 | - | - | 80 μs | - | - | - | 100mA | 1.2V | - | 100mA | 3.5mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL3023S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 5mA | 1 | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | 1.5V | - | - | 1.18V | - | 250μA | 60mA | - | 100mA | 100V/μs (Typ) | 5mA | - | ROHS3 Compliant | - | ||
![]() S21MD3YY Sharp Microelectronics | In Stock | - | - | - | Through Hole | - | DIP | 6 | - | - | - | - | - | - | - | Tube | 2004 | - | - | Obsolete | Not Applicable | - | 100°C | -30°C | - | UR | - | - | - | - | - | 1 | - | - | 100 μs | - | - | - | - | 1.2V | - | 100mA | 3.5mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOC3033FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 5mA | - | 250V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() EL3031-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 280μA Typ | 15mA | - | 250V | Yes | -55°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | 100°C | -55°C | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | - | 1 | - | 1.5V Max | - | - | - | 1.5V | - | 1.5V | - | 100mA | 280μA | 60mA | - | 100mA | 1kV/μs | - | No | ROHS3 Compliant | - | ||
![]() EL3033M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 280μA Typ | 5mA | 1 | 250V | Yes | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | - | - | - | 280μA | 60mA | - | 100mA | 1kV/μs | 5mA | - | ROHS3 Compliant | - | ||
![]() MOC3032FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 10mA | - | 250V | Yes | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() MOC3162FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 10mA | - | 600V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() PC4SD11YXPBF SHARP/Socle Technology | 40 |
| - | - | Surface Mount | Surface Mount | 6-SMD | - | - | 3.5mA | 7mA | 1 | 800V | No | -30°C~100°C | Tape & Reel (TR) | - | e2 | - | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | 100mA | 3.5mA | - | 100μs (Max) | - | 50V/μs | 7mA | - | RoHS Compliant | - | ||
![]() MOC3010FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 15mA | - | 250V | No | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() TLP160G(IFT5,U,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Last Time Buy | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 100 μs | TRIAC OUTPUT OPTOCOUPLER | - | 1.3V | - | - | 1.15V | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MOC3012FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 5mA | - | 250V | No | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() MOC3083FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 800V | Yes | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() PC3SD21NTZB Sharp Microelectronics | In Stock | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 7mA | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | CSA, UR | 5000Vrms | 420V | Triac | - | - | 1 | 1 | 1.2V | - | - | - | - | 100mA | - | - | - | 100μA | 50mA | 50μs (Max) | 100mA | 1kV/μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3SD21YXZAF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | - | - | - | 10mA | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | 1.2V | 50 μs | - | - | - | 100mA | - | - | 100mA | 3.5mA | 50mA | 50μs (Max) | - | 1kV/μs | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3082FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 10mA | - | 800V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() MOC3031FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 15mA | - | 250V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() MOC3021FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 15mA | - | 400V | No | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | ||
![]() MOC3043FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 5mA | - | 400V | Yes | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - |