- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Depth | Approval Agency | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Number of Ports | Data Rate | Fiber Type | Copper Type | Copper Ports | Fiber Ports | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Height | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-2725-BE Advantech | In Stock | - | Datasheet | - | DIN Rail | - | - | - | - | - | 2007 | - | Active | - | RJ45 | - | 60°C | -10°C | - | - | - | - | - | - | - | 5 | 10 Gbps | - | - | - | - | - | - | - | - | 37mm | - | RoHS Compliant | IP30 | ||
![]() EH2005-FS ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 0°C~60°C | - | - | EH | Active | Not Applicable | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | - | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EHG7305-4POE ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | EH | Active | Not Applicable | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | 5 | - | - | 10/100/1000 | - | - | - | - | 4 | - | - | - | RoHS Compliant | - | ||
![]() EHG7508-4POE-4SFP ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C | - | - | EH | Active | Not Applicable | RJ45, SFP | Switch - Managed | - | - | IP30 | - | - | - | Fixed + SFP | - | - | 8 | - | SFP | 10/100/1000 | 4 | Up to 4 | - | SFP, Gigabit | - | - | - | - | RoHS Compliant | - | ||
![]() SWITCH08 Red Lion Controls | In Stock | - | Datasheet | - | Base | DIN Rail | - | - | 0°C~55°C | - | - | Sixnet® Networking | Obsolete | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | - | - | - | Fixed | - | - | 8 | - | - | 10/100 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2702653 Phoenix Contact | 508 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | -40°C~70°C | - | - | - | Active | - | RJ45, SFP | Switch - Managed | - | - | IP20 | - | - | - | Fixed + SFP | - | - | 8 | - | SFP | 10/100/1000 | 6 | 2 | 2 (SFP) | - | - | - | - | - | - | - | ||
![]() 2702329 Phoenix Contact | 863 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | -40°C~70°C | - | - | - | Active | - | RJ45, SC | Switch - Managed | - | - | IP20 | - | - | - | Fixed + SFP | - | - | 8 | - | Gigabit (Singlemode) | 10/100 | 7 | 1 | - | - | - | - | - | - | - | - | ||
![]() 2989637 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | 2012 | - | Active | Not Applicable | RJ45, SC | Switch - Managed | 70°C | -40°C | IP20 | - | UL | 24V | Fixed | Ethernet, Serial | - | 5 | 100 Mbps | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24020050030 HARTING | 592 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | 0°C~55°C | - | - | eCon 2000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | 5 | - | - | 10/100 | - | - | - | - | 4 | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 24034070010 HARTING | 2070 |
| - | 9 Weeks | DIN Rail | DIN Rail | - | - | 0°C~55°C | - | - | eCon 3000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | 7 | - | - | 10/100/1000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1120360037 Molex | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | -10°C~60°C | - | 2007 | Brad Direct Link | Obsolete | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | 8 | - | - | 10/100 | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS8PE Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | 2011 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EKI-6558TI-AE Advantech | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EHG7306-1SFP ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | - | EH | Active | Not Applicable | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed + SFP | - | - | 6 | - | SFP | 10/100/1000 | 5 | Up to 1 | 1 | SFP, Gigabit | - | - | - | - | RoHS Compliant | - | ||
![]() 105FX-SC-POE-MDR Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~85°C | - | - | N-TRON® | Active | Not Applicable | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | - | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2937 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Hub, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241030000 Weidmüller | 28 | - | Datasheet | 8 Weeks | - | DIN Rail | - | 1.14kg | 0°C~60°C | - | 2011 | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | IP30 | 105mm | CE, cULus | 45V | Fixed | - | - | 16 | - | 100BASE-FX (Multimode) | 10/100 | 14 | 2 | - | - | - | 135mm | 80.5mm | - | RoHS Compliant | - | ||
![]() 2989624 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | 100 | 125g | -40°C~70°C | - | 2014 | - | Last Time Buy | 1 (Unlimited) | RJ45, SC | Switch - Managed | - | - | IP20 | - | - | - | Fixed | - | - | 5 | - | 100BASE-FX (Multimode) | 10/100 | 4 | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20761101000 HARTING | In Stock | - | - | - | - | DIN Rail | - | 685.831663g | -40°C~70°C | Bulk | - | - | Obsolete | 1 (Unlimited) | RJ45 | Switch - Managed | 70°C | -40°C | - | - | - | 24V | Fixed | - | 170mA | 10 | 100 Mbps | - | 10/100 | 10 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20703054943 HARTING | In Stock | - | - | - | Chassis Mount | Chassis Mount | 705 | - | -40°C~70°C | - | - | - | Obsolete | 1 (Unlimited) | M12 | Switch - Managed | 70°C | -40°C | IP67 | - | - | - | Fixed | - | - | 5 | - | - | 10/100 | 5 | - | - | - | - | - | - | - | RoHS Compliant | IP67 |